RS Components, Ltd. 1043468

Description
Type B: used for mounting discreet components. On the component side, a 0.89 mm slot is provided to position the component wires before mounting. Hole Diameter = 1mm Body Material = Brass Maximum Panel Thickness = 1.96mm Height Above Panel = 3.18mm
Request a Quote
Description
Type B: used for mounting discreet components. On the component side, a 0.89 mm slot is provided to position the component wires before mounting. Hole Diameter = 1mm Body Material = Brass Maximum Panel Thickness = 1.96mm Height Above Panel = 3.18mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1043468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type B: used for mounting discreet components. On the component side, a 0.89 mm slot is provided to position the component wires before mounting. Hole Diameter = 1mm Body Material = Brass Maximum Panel Thickness = 1.96mm Height Above Panel = 3.18mm

Type B: used for mounting discreet components. On the component side, a 0.89 mm slot is provided to position the component wires before mounting.
Hole Diameter = 1mm
Body Material = Brass
Maximum Panel Thickness = 1.96mm
Height Above Panel = 3.18mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 1043468
Mtg. Hole Diameter 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9094326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0831 inch (2.11 mm)
View Details
 - 6300384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 5 amps
View Details
 - 5006520 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6459212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 5 amps
View Details