Electro Standards Laboratories RJ45 Switch Model 7332

Description
The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. This 4-Position Switch may be controlled manually using the front panel pushbutton or remotely from an RS485 serial port located on the rear of the unit. Switch position states may be attained via the front panel LED display or the remote RS485 serial port (DB9) located on the rear of the unit.
Datasheet
Description
The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. This 4-Position Switch may be controlled manually using the front panel pushbutton or remotely from an RS485 serial port located on the rear of the unit. Switch position states may be attained via the front panel LED display or the remote RS485 serial port (DB9) located on the rear of the unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Switch Model 7332
The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports. This 4-Position Switch may be controlled manually using the front panel pushbutton or remotely from an RS485 serial port located on the rear of the unit. Switch position states may be attained via the front panel LED display or the remote RS485 serial port (DB9) located on the rear of the unit.

The PathWay® Model 7332 Single Channel RJ45, Cat 5e, ABCD Switch with RS485 Remote allows the user the capability of sharing a single RJ45 interface device connected to the Common port among four other devices connected to the A, B, C, and D ports.

This 4-Position Switch may be controlled manually using the front panel pushbutton or remotely from an RS485 serial port located on the rear of the unit. Switch position states may be attained via the front panel LED display or the remote RS485 serial port (DB9) located on the rear of the unit.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 7332
Product Name RJ45 Switch
Cable Type Single Mode
Connector Type RJ45
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
QuickSwitch® - Model 4192 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type SC
Interface DB-9
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details
FIS Three-Port Mini Switch - F1-SWMM1 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Multimode
Connector Type SC
Input Ports 2
View Details