Electro Standards Laboratories QuickSwitch® Model 7188

Description
The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished via the RJ45(F) Remote port using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface, or can be accomplished via the DB9(F) Remote port using RS-232 serial commands.
Datasheet
Description
The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished via the RJ45(F) Remote port using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface, or can be accomplished via the DB9(F) Remote port using RS-232 serial commands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 7188 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 7188
QuickSwitch® Model 7188
The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished via the RJ45(F) Remote port using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface, or can be accomplished via the DB9(F) Remote port using RS-232 serial commands.

The QuickSwitch® 7188 4-Channel Fiber Optic LC Duplex A/B Switch with Ethernet and RS232 Remote allows the user the capability of sharing a single port interface device connected to the Common port among two other devices connected to the A and B ports for each channel. Remote Control access can be accomplished via the RJ45(F) Remote port using an Ethernet 10/100Base-T connection and either Telnet commands or graphical user interface, or can be accomplished via the DB9(F) Remote port using RS-232 serial commands.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 7188
Product Name QuickSwitch®
Cable Type Multimode
Connector Type LC; LC Duplex
Interface RJ-45; DB9
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Extreme Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Multimode, 100–240-VAC with IEC, SC - LBH150AE-P-SC - Black Box
Specs
Cable Type Multimode
Connector Type SC
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details
QuickSwitch 6274 A/B/C/D - Model 6274 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Single Mode
Connector Type ST
Interface DB-15
View Details