Electro Standards Laboratories QuickSwitch® Quad Channel ST Simplex Online/Offl ine Switch Model 6314

Description
SPECIFICATIONS: PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON. FIBER: 9/125 micron, 1310 nm & 1500 nm. FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control). POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. 517277) 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications. DISPLAY: (2) Front panel LED's display switch position and power status. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.0 lbs. (1.8 kg) LC SIMPLEX A/B FIBER OPTIC APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and 1500 nm.
Datasheet
Description
SPECIFICATIONS: PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON. FIBER: 9/125 micron, 1310 nm & 1500 nm. FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control). POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. 517277) 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications. DISPLAY: (2) Front panel LED's display switch position and power status. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.0 lbs. (1.8 kg) LC SIMPLEX A/B FIBER OPTIC APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and 1500 nm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® Quad Channel ST Simplex Online/Offl ine Switch - Model 6314 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® Quad Channel ST Simplex Online/Offl ine Switch
Model 6314
QuickSwitch® Quad Channel ST Simplex Online/Offl ine Switch Model 6314
SPECIFICATIONS: PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON. FIBER: 9/125 micron, 1310 nm & 1500 nm. FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control). POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. 517277) 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications. DISPLAY: (2) Front panel LED's display switch position and power status. DIMENSIONS: 19.0" W x 1.75" H x 8.0" D. WEIGHT: Approximately 4.0 lbs. (1.8 kg) LC SIMPLEX A/B FIBER OPTIC APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and 1500 nm.

SPECIFICATIONS:

  • PORT CONNECTORS: (3) LC Simplex Female connectors labeled A, B, and COMMON.
  • FIBER: 9/125 micron, 1310 nm & 1500 nm.
  • FRONT PANEL CONTROL: (1) Pushbutton allows local switching (No remote control).
  • POWER: "WIDE RANGE" CE, RoHS, and UL listed table mount power module (Cat. No. 517277) 100VAC/240VAC, 50Hz/60Hz, supplied 12VDC to the unit. Has IEC 30620 C14 inlet.Ideal for international applications.
  • DISPLAY: (2) Front panel LED's display switch position and power status.
  • DIMENSIONS: 19.0" W x 1.75" H x 8.0" D.
  • WEIGHT: Approximately 4.0 lbs. (1.8 kg)

LC SIMPLEX A/B FIBER OPTIC APPLICATION: The drawing illlustrates a COMMON Fiber Optic device connected to the COMMON port with access to two devices, Fiber Optic Device A and Fiber Optic Device B, connected to the LC simplex A and B ports, respectively. The fiber optic unit supports 1310 nm and 1500 nm.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6314
Product Name QuickSwitch® Quad Channel ST Simplex Online/Offl ine Switch
Cable Type Multimode
Connector Type ST
Switch Features Rack Mount; LED Indicator
Package Type 19.0” W x 1.75” H x 10.6” D., (48.3 x 4.4 x 27.0 cm)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details
QuickSwitch® - Model 6301 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC Duplex
Interface RJ-45
View Details