Electro Standards Laboratories QuickSwitch® Model 6292

Description
The QuickSwitch® Model 6292 Fiber Optic Mirror A/B/C, LC Duplex Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a Fiber Optic LC Duplex pair connected to the "COMMON" port among three other sets of LC Duplex pairs connected to the A, B, and C ports with local and remote access functionality. Remote access can be accomplished using an Ethernet 10/100-Base-T connection and Telnet commands.
Datasheet
Description
The QuickSwitch® Model 6292 Fiber Optic Mirror A/B/C, LC Duplex Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a Fiber Optic LC Duplex pair connected to the "COMMON" port among three other sets of LC Duplex pairs connected to the A, B, and C ports with local and remote access functionality. Remote access can be accomplished using an Ethernet 10/100-Base-T connection and Telnet commands.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6292 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6292
QuickSwitch® Model 6292
The QuickSwitch® Model 6292 Fiber Optic Mirror A/B/C, LC Duplex Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a Fiber Optic LC Duplex pair connected to the "COMMON" port among three other sets of LC Duplex pairs connected to the A, B, and C ports with local and remote access functionality. Remote access can be accomplished using an Ethernet 10/100-Base-T connection and Telnet commands.

The QuickSwitch® Model 6292 Fiber Optic Mirror A/B/C, LC Duplex Switch with 10/100 Base-T LAN Telnet Access allows the user the capability of sharing a Fiber Optic LC Duplex pair connected to the "COMMON" port among three other sets of LC Duplex pairs connected to the A, B, and C ports with local and remote access functionality. Remote access can be accomplished using an Ethernet 10/100-Base-T connection and Telnet commands.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6292
Product Name QuickSwitch®
Cable Type Single Mode
Connector Type LC
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Optical Fiberswitch and Multiplexer - FSM-1x2 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type SMA
Interface RS232 (optional feature); TTL
View Details
MEMS Switch, 1x1, 1x2, 2x2, Miniaturised (MI Series) -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode / Multimode
View Details
FIS Three-Port Mini Switch - F1-SWSM1 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Connector Type SC
Input Ports 2
View Details