Electro Standards Laboratories QuickSwitch® Model 6258

Description
The QuickSwitch® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are switched, individually. Switching may be accomplished locally by front panel control, or remotely using an Ethernet 10-Base-T connection and Telnet commands. The front panel LED's display switch position, status, and power.
Datasheet
Description
The QuickSwitch® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are switched, individually. Switching may be accomplished locally by front panel control, or remotely using an Ethernet 10-Base-T connection and Telnet commands. The front panel LED's display switch position, status, and power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 6258 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 6258
QuickSwitch® Model 6258
The QuickSwitch® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are switched, individually. Switching may be accomplished locally by front panel control, or remotely using an Ethernet 10-Base-T connection and Telnet commands. The front panel LED's display switch position, status, and power.

The QuickSwitch® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic cable. All channels are switched, individually. Switching may be accomplished locally by front panel control, or remotely using an Ethernet 10-Base-T connection and Telnet commands. The front panel LED's display switch position, status, and power.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6258
Product Name QuickSwitch®
Cable Type Multimode
Connector Type LC
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
4-Channel LC Duplex FiberSwitch, Telnet GUI - Model 6255 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC
Interface RJ-45
View Details
Extreme Heavy-Duty Edge Switch, (5) 10/100 Copper + (1) Fiber Ports, Multimode, 100–240-VAC with IEC, SC - LBH150AE-P-SC - Black Box
Specs
Cable Type Multimode
Connector Type SC
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details