Electro Standards Laboratories QuickSwitch® Model 5522

Description
The QuickSwitch® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. Users can link this model to the Model 5521 JSIS/SVCN/OFFLINE Display Indicator unit for a robust conference communications switching system. The dimensions of the unit are 1.75"H x 10"D x 19"W and the unit mounts in a standard 19" equipment rack. The unit weight is approximately 4.5 lbs.
Datasheet
Description
The QuickSwitch® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. Users can link this model to the Model 5521 JSIS/SVCN/OFFLINE Display Indicator unit for a robust conference communications switching system. The dimensions of the unit are 1.75"H x 10"D x 19"W and the unit mounts in a standard 19" equipment rack. The unit weight is approximately 4.5 lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® - Model 5522 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch®
Model 5522
QuickSwitch® Model 5522
The QuickSwitch® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. Users can link this model to the Model 5521 JSIS/SVCN/OFFLINE Display Indicator unit for a robust conference communications switching system. The dimensions of the unit are 1.75"H x 10"D x 19"W and the unit mounts in a standard 19" equipment rack. The unit weight is approximately 4.5 lbs.

The QuickSwitch® 5522 Fiber Switch allows the user the capability of accessing two separate devices, ports JSIS and SVCN, via connection through a device connected to the ROOM port. Users can link this model to the Model 5521 JSIS/SVCN/OFFLINE Display Indicator unit for a robust conference communications switching system. The dimensions of the unit are 1.75"H x 10"D x 19"W and the unit mounts in a standard 19" equipment rack. The unit weight is approximately 4.5 lbs.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 5522
Product Name QuickSwitch®
Cable Type Multimode
Connector Type ST; ST Duplex
Switch Features Rack Mount; LED Indicator
Package Type 19.0"W x 1.75"H x 10.0"D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Fiber Optic A/B Desktop Switch Non-Latching with ST Multimode - SW1003A-R2 - Black Box
Specs
Cable Type Multimode
Switching Time 0.0 to 1000 ms
Cross-talk -45 dB
View Details
Specs
Cable Type Single Mode
Connector Type FC; APC
Switch Features Rack Mount
View Details
ST Duplex 100BaseFX A/B Switch - Model 4187 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST; ST Duplex
Interface RS232
View Details