Electro Standards Laboratories A/B 4-Channel Fiber Optic Switch Model 6254

Description
Each channel of the QuickSwitch® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the RJ45 Remote Control port located on the rear of the unit. The RJ45 Remote port provides control through Telnet commands and allows the user to both control and monitor the switch position remotely. The graphical user interface is also accessible through the RJ45 Remote port. The front panel LED display indicates the switch position for each channel. Model 6254 QuickSwitch Fiber Optic Network Switch Features: Each of four channels allows quick connection to any one of two LC interface devices from one COMMON device. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. Four independent switch channels. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 850nm. Simple pushbutton switching eliminates the need to plug/unplug fiber optic patchcords, thus minimizing connector wear. Local control via front-panel pushbuttons. Remote control Telnet command interface allows the user to control switch position, lockout front panel, and monitor switch status. Control switch position from a 10/100 Base-T LAN Ethernet environment. IP addressable. Front-panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains its position and continues to pass data. RoHS Compliant and CE Certified.
Datasheet
Description
Each channel of the QuickSwitch® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the RJ45 Remote Control port located on the rear of the unit. The RJ45 Remote port provides control through Telnet commands and allows the user to both control and monitor the switch position remotely. The graphical user interface is also accessible through the RJ45 Remote port. The front panel LED display indicates the switch position for each channel. Model 6254 QuickSwitch Fiber Optic Network Switch Features: Each of four channels allows quick connection to any one of two LC interface devices from one COMMON device. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. Four independent switch channels. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 850nm. Simple pushbutton switching eliminates the need to plug/unplug fiber optic patchcords, thus minimizing connector wear. Local control via front-panel pushbuttons. Remote control Telnet command interface allows the user to control switch position, lockout front panel, and monitor switch status. Control switch position from a 10/100 Base-T LAN Ethernet environment. IP addressable. Front-panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains its position and continues to pass data. RoHS Compliant and CE Certified.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A/B 4-Channel Fiber Optic Switch - Model 6254 - Electro Standards Laboratories
Cranston, RI, USA
A/B 4-Channel Fiber Optic Switch
Model 6254
A/B 4-Channel Fiber Optic Switch Model 6254
Each channel of the QuickSwitch® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port. The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the RJ45 Remote Control port located on the rear of the unit. The RJ45 Remote port provides control through Telnet commands and allows the user to both control and monitor the switch position remotely. The graphical user interface is also accessible through the RJ45 Remote port. The front panel LED display indicates the switch position for each channel. Model 6254 QuickSwitch Fiber Optic Network Switch Features: Each of four channels allows quick connection to any one of two LC interface devices from one COMMON device. MEMS-based mirror/prism switch technology supports Gigabit data rates. Service protocol transparent. Bit-rate and data transparent. Four independent switch channels. All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 850nm. Simple pushbutton switching eliminates the need to plug/unplug fiber optic patchcords, thus minimizing connector wear. Local control via front-panel pushbuttons. Remote control Telnet command interface allows the user to control switch position, lockout front panel, and monitor switch status. Control switch position from a 10/100 Base-T LAN Ethernet environment. IP addressable. Front-panel LED's display switch position and power status. Retains last switch position in the event of a power loss and continues to pass data. When power is restored, unit maintains its position and continues to pass data. RoHS Compliant and CE Certified.

Each channel of the QuickSwitch® 6254 Quad Channel LC Duplex AB Switch allows a device connected to the "COM" port access to the A or B port.

The switch may be controlled locally by manually operating the front-panel pushbutton or remotely from the RJ45 Remote Control port located on the rear of the unit. The RJ45 Remote port provides control through Telnet commands and allows the user to both control and monitor the switch position remotely. The graphical user interface is also accessible through the RJ45 Remote port. The front panel LED display indicates the switch position for each channel.

Model 6254 QuickSwitch Fiber Optic Network Switch Features:

  • Each of four channels allows quick connection to any one of two LC interface devices from one COMMON device.
  • MEMS-based mirror/prism switch technology supports Gigabit data rates.
  • Service protocol transparent.
  • Bit-rate and data transparent.
  • Four independent switch channels.
  • All fiber ports are LC duplex, multimode, 50/125 micron and support a wavelength of 850nm.
  • Simple pushbutton switching eliminates the need to plug/unplug fiber optic patchcords, thus minimizing connector wear.
  • Local control via front-panel pushbuttons.
  • Remote control Telnet command interface allows the user to control switch position, lockout front panel, and monitor switch status.
  • Control switch position from a 10/100 Base-T LAN Ethernet environment.
  • IP addressable.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of a power loss and continues to pass data.
  • When power is restored, unit maintains its position and continues to pass data.
  • RoHS Compliant and CE Certified.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6254
Product Name A/B 4-Channel Fiber Optic Switch
Cable Type Multimode
Connector Type LC
Interface RJ-45
Switch Features Rack Mount; LED Indicator
Package Type 19.0" W x 3.5 " H x 10.0" D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
Specs
Cable Type Single Mode
Connector Type LC; APC
Interface USB
View Details
Electro-mechanical Switch, 1x16 -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode / Multimode
View Details
QuickSwitch® 6265 20-Channel ST Simplex Fiber Optic A/B Switch with Gang Operation - Model 6265 - Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST; RJ45
Interface RJ-45
View Details