Electro Standards Laboratories 4-Channel SC Duplex A/B Fiber Optic Switch, Single Mode Model 6250R

Description
FEATURES: Each of four channels allows quick connection to any one of two SC interface devices from one COMMON device. The switch ports are transparent to all data. Certified RoHS Compliant All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels via Channel pushbuttons. Simultaneously switch all channels via Master Switch pushbuttons. Ideal for "Local control only" applications. There is no Remote Control on the Quickswitch® 6250R. Front panel LED's display present position and power status. All A, B, and COM ports are SC duplex, Single Mode (SMA-28), 9/125 micron, and support a dual window wavelength of 1300nm and 1550nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa. QuickSwitch® 6250R 4-Channel SC Duplex A/B Switch allows the user the capability of sharing a single port interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports for each of four channels. The QuickSwitch® 6250R is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbutton only. Switch position status may be attained via front panel LED display.
Datasheet
Description
FEATURES: Each of four channels allows quick connection to any one of two SC interface devices from one COMMON device. The switch ports are transparent to all data. Certified RoHS Compliant All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels via Channel pushbuttons. Simultaneously switch all channels via Master Switch pushbuttons. Ideal for "Local control only" applications. There is no Remote Control on the Quickswitch® 6250R. Front panel LED's display present position and power status. All A, B, and COM ports are SC duplex, Single Mode (SMA-28), 9/125 micron, and support a dual window wavelength of 1300nm and 1550nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa. QuickSwitch® 6250R 4-Channel SC Duplex A/B Switch allows the user the capability of sharing a single port interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports for each of four channels. The QuickSwitch® 6250R is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbutton only. Switch position status may be attained via front panel LED display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel SC Duplex A/B Fiber Optic Switch, Single Mode - Model 6250R - Electro Standards Laboratories
Cranston, RI, USA
4-Channel SC Duplex A/B Fiber Optic Switch, Single Mode
Model 6250R
4-Channel SC Duplex A/B Fiber Optic Switch, Single Mode Model 6250R
FEATURES: Each of four channels allows quick connection to any one of two SC interface devices from one COMMON device. The switch ports are transparent to all data. Certified RoHS Compliant All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology. The unit maintains last set position on power loss and continues to pass data. Front panel pushbutton control. Independent control of channels via Channel pushbuttons. Simultaneously switch all channels via Master Switch pushbuttons. Ideal for "Local control only" applications. There is no Remote Control on the Quickswitch® 6250R. Front panel LED's display present position and power status. All A, B, and COM ports are SC duplex, Single Mode (SMA-28), 9/125 micron, and support a dual window wavelength of 1300nm and 1550nm. The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa. QuickSwitch® 6250R 4-Channel SC Duplex A/B Switch allows the user the capability of sharing a single port interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports for each of four channels. The QuickSwitch® 6250R is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack. The switch may be controlled manually via the front panel pushbutton only. Switch position status may be attained via front panel LED display.

FEATURES:

  • Each of four channels allows quick connection to any one of two SC interface devices from one COMMON device.
  • The switch ports are transparent to all data.
  • Certified RoHS Compliant
  • All fiber signals are switched via break-before-make MEMS-based mirror/prism switch technology.
  • The unit maintains last set position on power loss and continues to pass data.
  • Front panel pushbutton control.
  • Independent control of channels via Channel pushbuttons.
  • Simultaneously switch all channels via Master Switch pushbuttons.
  • Ideal for "Local control only" applications. There is no Remote Control on the Quickswitch® 6250R.
  • Front panel LED's display present position and power status.
  • All A, B, and COM ports are SC duplex, Single Mode (SMA-28), 9/125 micron, and support a dual window wavelength of 1300nm and 1550nm.
  • The fiber ports are configured per TIA/EIA-568-B.3, where the TX of the COM port is routed to the RX of the A/B ports and vice versa.

QuickSwitch® 6250R 4-Channel SC Duplex A/B Switch allows the user the capability of sharing a single port interface device, connected to the "COMMON" port, among two other devices, connected to the A and B ports for each of four channels. The QuickSwitch® 6250R is enclosed in a 2U, full rack size, all metal black chassis designed to fit in a standard 19" rack.

The switch may be controlled manually via the front panel pushbutton only. Switch position status may be attained via front panel LED display.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6250R
Product Name 4-Channel SC Duplex A/B Fiber Optic Switch, Single Mode
Cable Type Single Mode
Connector Type SC
Switch Features Rack Mount; LED Indicator
Package Type 19.0" W x 3.5" H x 9.1" D.(48.3 x 8.9 x 23.3 cm)
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
4x4 Industrial Bypass Optical Switch - FOBB - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type SC
Package Type 22mm H x 108mm W x 126mm L
View Details
QuickSwitch® - Model 6259 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST
Switch Features Rack Mount; LED Indicator
View Details