Electro Standards Laboratories QuickSwitch® Fiber Optic Network Switch / Converter Model 4195

Description
The QuickSwitch® 4195 Fiber Optic Switch / Converter allows the user the capability of accessing two separate fiber optic 100 Base FX ports (ports A and B) from a 100 Base TX Fast Ethernet port (COMMON port). The fiber optic / twisted pair copper conversion is built-in! The unit is fully compliant with the 802.3u 100 Base TX/FX standard.
Datasheet
Description
The QuickSwitch® 4195 Fiber Optic Switch / Converter allows the user the capability of accessing two separate fiber optic 100 Base FX ports (ports A and B) from a 100 Base TX Fast Ethernet port (COMMON port). The fiber optic / twisted pair copper conversion is built-in! The unit is fully compliant with the 802.3u 100 Base TX/FX standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch® Fiber Optic Network Switch / Converter - Model 4195 - Electro Standards Laboratories
Cranston, RI, USA
QuickSwitch® Fiber Optic Network Switch / Converter
Model 4195
QuickSwitch® Fiber Optic Network Switch / Converter Model 4195
The QuickSwitch® 4195 Fiber Optic Switch / Converter allows the user the capability of accessing two separate fiber optic 100 Base FX ports (ports A and B) from a 100 Base TX Fast Ethernet port (COMMON port). The fiber optic / twisted pair copper conversion is built-in! The unit is fully compliant with the 802.3u 100 Base TX/FX standard.

The QuickSwitch® 4195 Fiber Optic Switch / Converter allows the user the capability of accessing two separate fiber optic 100 Base FX ports (ports A and B) from a 100 Base TX Fast Ethernet port (COMMON port). The fiber optic / twisted pair copper conversion is built-in! The unit is fully compliant with the 802.3u 100 Base TX/FX standard.

Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 4195
Product Name QuickSwitch® Fiber Optic Network Switch / Converter
Cable Type Multimode
Connector Type SC; SC Duplex
Interface RJ-45; RS232
Switch Features Rack Mount; LED Indicator
Package Type 19.0" W x 3.5" H x 8.0" D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 1x2, TTL Controls, FC/PC - MS-1315TT-12-PC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
QuickSwitch LC Fiber Switch - Model 6262 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type LC; LC Duplex
Interface DB9
View Details
4X8 Non-Latching Optical Switch - FOSW-4-8-N - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 7.6mm H x 11mm W x 22.6mm L
View Details