Electro Standards Laboratories 2-Channel LC Gigabit A/B Fiber Switch Model 6267

Description
Two channels of "all fiber optic switching" supports Gigabit data rates! SPECIFICATIONS: FIBER SIZE & WAVELENGTH: 62.5/125 micron, 850 nm. PORT CONNECTORS: (6) LC Duplex connectors. (Three connectors labeled A, B, and COMMON for each channel.) FRONT PANEL CONTROL: (2) Manual pushbuttons allow local switching. No Remote Control. DISPLAY: (2) Red, front-panel LEDs indicate switch position, status and power. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19.0" W x 1.75" H x 8.0" D. (48.3 X 4.4 X 20.3 cm) WEIGHT: 4.3 lbs. (2.0 kg) DUAL CHANNEL LC DUPLEX A/B NETWORK APPLICATION: The drawing illustrates a COMMON fiber optic network connected to the LC Duplex COMMON port with access to two other Fiber Optic Networks connected to the LC Duplex A and B ports for each channel. Channel 1 and Channel 2 can be switched independently via front panel pushbuttons. The application drawing reflects that there is no remote control for the Model 6267. The QuickSwitch® Model 6267 Dual Channel LC Duplex A/B Switch allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports, for each channel. The QuickSwitch® Model 6267 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack. FEATURES: Each channel allows access to two LC duplex fiber optic networks from one computer or network. The switch ports are transparent to all data. MEMS-based mirror/prism switch technology supports Gigabit data rates. Internal circuitry insures isolation between networks/devices. Two independent switch channels. All fiber ports are LC Duplex, multimode, 62.5/125 micron and support a wavelength of 850 nm. Optical data throughput scalability. Local control via front-panel pushbutton. No remote control. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation. Measure the lengths you require. Then call for a quote.
Datasheet
Description
Two channels of "all fiber optic switching" supports Gigabit data rates! SPECIFICATIONS: FIBER SIZE & WAVELENGTH: 62.5/125 micron, 850 nm. PORT CONNECTORS: (6) LC Duplex connectors. (Three connectors labeled A, B, and COMMON for each channel.) FRONT PANEL CONTROL: (2) Manual pushbuttons allow local switching. No Remote Control. DISPLAY: (2) Red, front-panel LEDs indicate switch position, status and power. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19.0" W x 1.75" H x 8.0" D. (48.3 X 4.4 X 20.3 cm) WEIGHT: 4.3 lbs. (2.0 kg) DUAL CHANNEL LC DUPLEX A/B NETWORK APPLICATION: The drawing illustrates a COMMON fiber optic network connected to the LC Duplex COMMON port with access to two other Fiber Optic Networks connected to the LC Duplex A and B ports for each channel. Channel 1 and Channel 2 can be switched independently via front panel pushbuttons. The application drawing reflects that there is no remote control for the Model 6267. The QuickSwitch® Model 6267 Dual Channel LC Duplex A/B Switch allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports, for each channel. The QuickSwitch® Model 6267 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack. FEATURES: Each channel allows access to two LC duplex fiber optic networks from one computer or network. The switch ports are transparent to all data. MEMS-based mirror/prism switch technology supports Gigabit data rates. Internal circuitry insures isolation between networks/devices. Two independent switch channels. All fiber ports are LC Duplex, multimode, 62.5/125 micron and support a wavelength of 850 nm. Optical data throughput scalability. Local control via front-panel pushbutton. No remote control. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation. Measure the lengths you require. Then call for a quote.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Channel LC Gigabit A/B Fiber Switch - Model 6267 - Electro Standards Laboratories
Cranston, RI, USA
2-Channel LC Gigabit A/B Fiber Switch
Model 6267
2-Channel LC Gigabit A/B Fiber Switch Model 6267
Two channels of "all fiber optic switching" supports Gigabit data rates! SPECIFICATIONS: FIBER SIZE & WAVELENGTH: 62.5/125 micron, 850 nm. PORT CONNECTORS: (6) LC Duplex connectors. (Three connectors labeled A, B, and COMMON for each channel.) FRONT PANEL CONTROL: (2) Manual pushbuttons allow local switching. No Remote Control. DISPLAY: (2) Red, front-panel LEDs indicate switch position, status and power. POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug. DIMENSIONS: Rackmount, 19.0" W x 1.75" H x 8.0" D. (48.3 X 4.4 X 20.3 cm) WEIGHT: 4.3 lbs. (2.0 kg) DUAL CHANNEL LC DUPLEX A/B NETWORK APPLICATION: The drawing illustrates a COMMON fiber optic network connected to the LC Duplex COMMON port with access to two other Fiber Optic Networks connected to the LC Duplex A and B ports for each channel. Channel 1 and Channel 2 can be switched independently via front panel pushbuttons. The application drawing reflects that there is no remote control for the Model 6267. The QuickSwitch® Model 6267 Dual Channel LC Duplex A/B Switch allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports, for each channel. The QuickSwitch® Model 6267 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack. FEATURES: Each channel allows access to two LC duplex fiber optic networks from one computer or network. The switch ports are transparent to all data. MEMS-based mirror/prism switch technology supports Gigabit data rates. Internal circuitry insures isolation between networks/devices. Two independent switch channels. All fiber ports are LC Duplex, multimode, 62.5/125 micron and support a wavelength of 850 nm. Optical data throughput scalability. Local control via front-panel pushbutton. No remote control. Front-panel LED's display switch position and power status. Retains last switch position in the event of power loss and continues to pass data. Custom length rigorously tested and certified LC fiber optic cables available for your switch installation. Measure the lengths you require. Then call for a quote.
  • Two channels of "all fiber optic switching" supports Gigabit data rates!

SPECIFICATIONS:

  • FIBER SIZE & WAVELENGTH: 62.5/125 micron, 850 nm.
  • PORT CONNECTORS: (6) LC Duplex connectors. (Three connectors labeled A, B, and COMMON for each channel.)
  • FRONT PANEL CONTROL: (2) Manual pushbuttons allow local switching. No Remote Control.
  • DISPLAY: (2) Red, front-panel LEDs indicate switch position, status and power.
  • POWER: UL Approved 100VAC/240VAC, 50Hz/60Hz wall mount power module supplies 12 VDC, 500 mA to the unit. Has 2-prong, US, non-polarized plug.
  • DIMENSIONS: Rackmount, 19.0" W x 1.75" H x 8.0" D. (48.3 X 4.4 X 20.3 cm)
  • WEIGHT: 4.3 lbs. (2.0 kg)

DUAL CHANNEL LC DUPLEX A/B NETWORK APPLICATION: The drawing illustrates a COMMON fiber optic network connected to the LC Duplex COMMON port with access to two other Fiber Optic Networks connected to the LC Duplex A and B ports for each channel. Channel 1 and Channel 2 can be switched independently via front panel pushbuttons. The application drawing reflects that there is no remote control for the Model 6267.

The QuickSwitch® Model 6267 Dual Channel LC Duplex A/B Switch allows the user the capability of sharing a single port interface device connected to the "COMMON" port among two other devices connected to the "A" and "B" ports, for each channel.

The QuickSwitch® Model 6267 is enclosed in a 1U, full rack size, black anodized chassis designed to fit in a standard 19" rack.

FEATURES:

  • Each channel allows access to two LC duplex fiber optic networks from one computer or network.
  • The switch ports are transparent to all data.
  • MEMS-based mirror/prism switch technology supports Gigabit data rates.
  • Internal circuitry insures isolation between networks/devices.
  • Two independent switch channels.
  • All fiber ports are LC Duplex, multimode, 62.5/125 micron and support a wavelength of 850 nm.
  • Optical data throughput scalability.
  • Local control via front-panel pushbutton. No remote control.
  • Front-panel LED's display switch position and power status.
  • Retains last switch position in the event of power loss and continues to pass data.
  • Custom length rigorously tested and certified LC fiber optic cables available for your switch installation. Measure the lengths you require. Then call for a quote.
Supplier's Site Datasheet

Technical Specifications

  Electro Standards Laboratories
Product Category Fiber Optic Switches
Product Number Model 6267
Product Name 2-Channel LC Gigabit A/B Fiber Switch
Cable Type Multimode
Connector Type LC
Interface RJ-45; DB9
Switch Features Rack Mount; LED Indicator
Package Type 19.0” W x 1.75” H x 8.0” D
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Fiber-Optic Switch, 2x2, RS232 Controls, FC/APC - MS-1315RS-22-APC - Newport MKS
Specs
Cable Type Single Mode
Operating Temperature -5 to 70 C (23 to 158 F)
View Details
QuickSwitch® - Model 6289 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Cable Type Multimode
Connector Type ST
Switch Features LED Indicator
View Details
1X8 / 8X1 Latching Optical Switch Module - FOSW-1-8-L - Lightwave Link, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type FC (optional feature); LC (optional feature); MT-RJ (optional feature); MU (optional feature); SC (optional feature); ST (optional feature)
Package Type 18mm H x 100mm W x 100mm L
View Details