Electro-Sensors, Inc. Shaft Speed Switch M5000

Description
Shaft Speed Switch Features • Easy installation and calibration • Rugged - dust, dirt, and grease proof • 115 VAC, 50-60 Hz only • Failsafe Operation Note: Electro-Sensors recommends the new and improved M100T or M5000T design for new designs and when replacing the M100 or M5000. The functionality is the same, but the new technology includes optional voltages and a terminal strip for ease of installation. Learn about the improvements here. The PVC100 and PVC5000 will continue to be recommended and supported for new designs. M100 / M5000 • Class I, Div I (D) Class II (E, F, G) Class III • Explosion proof, cast aluminum housing PVC100 / PVC5000 • Poly Vinyl Chloride (PVC) UL and CSA approved • Corrosion-resistant housing The M100 and PVC100 have a relay setpoint range of between 10 rpm and 100 rpm. The M5000 and PVC5000 have a relay setpoint range of between 100 rpm and 5,000 rpm. This range is where the relay can be set to trip. In the event of rotational failure, such as broken drives, belt slippage, product overloads, clogs and jams, the SPDT 5-Amp control relay can be used to provide equipment shut down and/or alarm.
Datasheet
Description
Shaft Speed Switch Features • Easy installation and calibration • Rugged - dust, dirt, and grease proof • 115 VAC, 50-60 Hz only • Failsafe Operation Note: Electro-Sensors recommends the new and improved M100T or M5000T design for new designs and when replacing the M100 or M5000. The functionality is the same, but the new technology includes optional voltages and a terminal strip for ease of installation. Learn about the improvements here. The PVC100 and PVC5000 will continue to be recommended and supported for new designs. M100 / M5000 • Class I, Div I (D) Class II (E, F, G) Class III • Explosion proof, cast aluminum housing PVC100 / PVC5000 • Poly Vinyl Chloride (PVC) UL and CSA approved • Corrosion-resistant housing The M100 and PVC100 have a relay setpoint range of between 10 rpm and 100 rpm. The M5000 and PVC5000 have a relay setpoint range of between 100 rpm and 5,000 rpm. This range is where the relay can be set to trip. In the event of rotational failure, such as broken drives, belt slippage, product overloads, clogs and jams, the SPDT 5-Amp control relay can be used to provide equipment shut down and/or alarm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Speed Switch - M5000 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Shaft Speed Switch
M5000
Shaft Speed Switch M5000
Shaft Speed Switch Features • Easy installation and calibration • Rugged - dust, dirt, and grease proof • 115 VAC, 50-60 Hz only • Failsafe Operation Note: Electro-Sensors recommends the new and improved M100T or M5000T design for new designs and when replacing the M100 or M5000. The functionality is the same, but the new technology includes optional voltages and a terminal strip for ease of installation. Learn about the improvements here. The PVC100 and PVC5000 will continue to be recommended and supported for new designs. M100 / M5000 • Class I, Div I (D) Class II (E, F, G) Class III • Explosion proof, cast aluminum housing PVC100 / PVC5000 • Poly Vinyl Chloride (PVC) UL and CSA approved • Corrosion-resistant housing The M100 and PVC100 have a relay setpoint range of between 10 rpm and 100 rpm. The M5000 and PVC5000 have a relay setpoint range of between 100 rpm and 5,000 rpm. This range is where the relay can be set to trip. In the event of rotational failure, such as broken drives, belt slippage, product overloads, clogs and jams, the SPDT 5-Amp control relay can be used to provide equipment shut down and/or alarm.

Shaft Speed Switch

Features
• Easy installation and calibration
• Rugged - dust, dirt, and grease proof
• 115 VAC, 50-60 Hz only
• Failsafe Operation

Note: Electro-Sensors recommends the new and improved M100T or M5000T design for new designs and when replacing the M100 or M5000. The functionality is the same, but the new technology includes optional voltages and a terminal strip for ease of installation. Learn about the improvements here. The PVC100 and PVC5000 will continue to be recommended and supported for new designs.

M100 / M5000
• Class I, Div I (D) Class II (E, F, G) Class III
• Explosion proof, cast aluminum housing

PVC100 / PVC5000
• Poly Vinyl Chloride (PVC) UL and CSA approved
• Corrosion-resistant housing

The M100 and PVC100 have a relay setpoint range of between 10 rpm and 100 rpm. The M5000 and PVC5000 have a relay setpoint range of between 100 rpm and 5,000 rpm. This range is where the relay can be set to trip. In the event of rotational failure, such as broken drives, belt slippage, product overloads, clogs and jams, the SPDT 5-Amp control relay can be used to provide equipment shut down and/or alarm.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Zero Speed Switches
Product Number M5000
Product Name Shaft Speed Switch
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Rotation Control - S3431 CRT30 – R10L - Fargo Controls, Inc.
Specs
Technology Magnetic Proximity
Mounting Threaded Barrel
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Digital Speed Switch - DR1000 - Electro-Sensors, Inc.
Electro-Sensors, Inc.
Specs
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof
View Details