Euchner-U.S.A., Inc. Safety Speed Detection Module SV MR0

Description
Safety speed monitoring relay for Overspeed and Zero speed detection and control using conventional proximity sensors as pick-ups. This unit is suitable as a monitor for maximum speed in applications such as centrifuges, turbines, amusement rides, etc, or in a maintenance mode verifying jog speed or zero speed in a production environment. TYPICAL APPLICATIONS INCLUDE Monitoring rotational speed in machinery and systems FEATURES Dual PNP inputs for proximity sensors Selectable manual or automatic restart Enable inputs Status outputs: Overspeed status System status EDM feedback for external devices LED diagnostic display Selectable frequency threshold DIN rail mounting according to EN 50022-35 BENEFITS Approved for Safety Category 4 Provides independent monitoring of rotational speed Easy installation and wiring Quick status check with integral status output Wide operating temperature range Uses conventional proximity sensors TECHNICAL General Specifications: 35mm DIN mount 22.5mm wide module Environmental protection IP20 Ambient operating temperature -40 to 55°C PNP proximity switch inputs to 2kHz Frequency threshold: 0.5 to 990Hz 10 to 49500 RPM 2 N.O. safety contacts rated 6A 250Vac 2 PNP status outputs 100 mA Operating voltage 24VDC +/- 20% Power Dissipation < 3 Watts SIL 3, SILCL 3, Cat4/PLe
Datasheet
Description
Safety speed monitoring relay for Overspeed and Zero speed detection and control using conventional proximity sensors as pick-ups. This unit is suitable as a monitor for maximum speed in applications such as centrifuges, turbines, amusement rides, etc, or in a maintenance mode verifying jog speed or zero speed in a production environment. TYPICAL APPLICATIONS INCLUDE Monitoring rotational speed in machinery and systems FEATURES Dual PNP inputs for proximity sensors Selectable manual or automatic restart Enable inputs Status outputs: Overspeed status System status EDM feedback for external devices LED diagnostic display Selectable frequency threshold DIN rail mounting according to EN 50022-35 BENEFITS Approved for Safety Category 4 Provides independent monitoring of rotational speed Easy installation and wiring Quick status check with integral status output Wide operating temperature range Uses conventional proximity sensors TECHNICAL General Specifications: 35mm DIN mount 22.5mm wide module Environmental protection IP20 Ambient operating temperature -40 to 55°C PNP proximity switch inputs to 2kHz Frequency threshold: 0.5 to 990Hz 10 to 49500 RPM 2 N.O. safety contacts rated 6A 250Vac 2 PNP status outputs 100 mA Operating voltage 24VDC +/- 20% Power Dissipation < 3 Watts SIL 3, SILCL 3, Cat4/PLe
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Speed Detection Module - SV MR0 - Euchner-U.S.A., Inc.
East Syracuse, NY, USA
Safety Speed Detection Module
SV MR0
Safety Speed Detection Module SV MR0
Safety speed monitoring relay for Overspeed and Zero speed detection and control using conventional proximity sensors as pick-ups. This unit is suitable as a monitor for maximum speed in applications such as centrifuges, turbines, amusement rides, etc, or in a maintenance mode verifying jog speed or zero speed in a production environment. TYPICAL APPLICATIONS INCLUDE Monitoring rotational speed in machinery and systems FEATURES Dual PNP inputs for proximity sensors Selectable manual or automatic restart Enable inputs Status outputs: Overspeed status System status EDM feedback for external devices LED diagnostic display Selectable frequency threshold DIN rail mounting according to EN 50022-35 BENEFITS Approved for Safety Category 4 Provides independent monitoring of rotational speed Easy installation and wiring Quick status check with integral status output Wide operating temperature range Uses conventional proximity sensors TECHNICAL General Specifications: 35mm DIN mount 22.5mm wide module Environmental protection IP20 Ambient operating temperature -40 to 55°C PNP proximity switch inputs to 2kHz Frequency threshold: 0.5 to 990Hz 10 to 49500 RPM 2 N.O. safety contacts rated 6A 250Vac 2 PNP status outputs 100 mA Operating voltage 24VDC +/- 20% Power Dissipation < 3 Watts SIL 3, SILCL 3, Cat4/PLe

Safety speed monitoring relay for Overspeed and Zero speed detection and control using conventional proximity sensors as pick-ups. This unit is suitable as a monitor for maximum speed in applications such as centrifuges, turbines, amusement rides, etc, or in a maintenance mode verifying jog speed or zero speed in a production environment.

TYPICAL APPLICATIONS INCLUDE

Monitoring rotational speed in machinery and systems

FEATURES

  • Dual PNP inputs for proximity sensors
  • Selectable manual or automatic restart
  • Enable inputs
  • Status outputs:
    • Overspeed status
    • System status
  • EDM feedback for external devices
  • LED diagnostic display
  • Selectable frequency threshold
  • DIN rail mounting according to EN 50022-35

BENEFITS

  • Approved for Safety Category 4
  • Provides independent monitoring of rotational speed
  • Easy installation and wiring
  • Quick status check with integral status output
  • Wide operating temperature range
  • Uses conventional proximity sensors

TECHNICAL

  • General Specifications:
    • 35mm DIN mount
    • 22.5mm wide module
    • Environmental protection IP20
  • Ambient operating temperature -40 to 55°C
  • PNP proximity switch inputs to 2kHz
  • Frequency threshold:
    • 0.5 to 990Hz
    • 10 to 49500 RPM
  • 2 N.O. safety contacts rated 6A 250Vac
  • 2 PNP status outputs 100 mA
  • Operating voltage 24VDC +/- 20%
  • Power Dissipation < 3 Watts
  • SIL 3, SILCL 3, Cat4/PLe
Supplier's Site Datasheet

Technical Specifications

  Euchner-U.S.A., Inc.
Product Category Zero Speed Switches
Product Number SV MR0
Product Name Safety Speed Detection Module
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Programmable Electronic Rotation And Stop Control - S3426D CRTP 24Vdc/ac - Fargo Controls, Inc.
Specs
Technology Electronic
Mounting DIN Rail
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Reverse Rotation Detector - UDS1000 - Electro-Sensors, Inc.
Specs
Technology Magnetic Proximity
Mounting Threaded Barrel
Features Explosion Proof (optional feature)
View Details
Specs
Technology Magnetic Proximity
Mounting Threaded Barrel
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details