Electro-Sensors, Inc. Digital Speed Switch DR1000

Description
Digital Speed Switch Features • Works with remote / external pulse frequency output sensor (NPN, PNP, or Mag Pick-up) • DPDT relay output • Under-speed setpoint adjustment from 0.5-5,000 rpm (at 8 PPR) • Terminal blocks for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Rugged explosion proof / NEMA 4X housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The DR1000 is ideal for detecting unwanted slowdown or stoppage of process equipment and is commonly applied to drive trains, power driven components, crushers, exhaust fans, screw conveyors, tail pulleys on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT control relay rated at 5 A at 30 VDC/120 VAC resistive, serves as the output.
Datasheet
Description
Digital Speed Switch Features • Works with remote / external pulse frequency output sensor (NPN, PNP, or Mag Pick-up) • DPDT relay output • Under-speed setpoint adjustment from 0.5-5,000 rpm (at 8 PPR) • Terminal blocks for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Rugged explosion proof / NEMA 4X housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The DR1000 is ideal for detecting unwanted slowdown or stoppage of process equipment and is commonly applied to drive trains, power driven components, crushers, exhaust fans, screw conveyors, tail pulleys on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT control relay rated at 5 A at 30 VDC/120 VAC resistive, serves as the output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Speed Switch - DR1000 - Electro-Sensors, Inc.
Minnetonka, MN, USA
Digital Speed Switch
DR1000
Digital Speed Switch DR1000
Digital Speed Switch Features • Works with remote / external pulse frequency output sensor (NPN, PNP, or Mag Pick-up) • DPDT relay output • Under-speed setpoint adjustment from 0.5-5,000 rpm (at 8 PPR) • Terminal blocks for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Rugged explosion proof / NEMA 4X housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The DR1000 is ideal for detecting unwanted slowdown or stoppage of process equipment and is commonly applied to drive trains, power driven components, crushers, exhaust fans, screw conveyors, tail pulleys on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT control relay rated at 5 A at 30 VDC/120 VAC resistive, serves as the output.

Digital Speed Switch

Features
• Works with remote / external pulse frequency
output sensor (NPN, PNP, or Mag Pick-up)
• DPDT relay output
• Under-speed setpoint adjustment from
0.5-5,000 rpm (at 8 PPR)
• Terminal blocks for easy wiring
• 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options
• Rugged explosion proof / NEMA 4X housing
• UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G)

The DR1000 is ideal for detecting unwanted slowdown or stoppage of process equipment and is commonly applied to drive trains, power driven components, crushers, exhaust fans, screw conveyors, tail pulleys on belt conveyors, and elevators.

The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis. A DPDT control relay rated at 5 A at 30 VDC/120 VAC resistive, serves as the output.

Supplier's Site Datasheet

Technical Specifications

  Electro-Sensors, Inc.
Product Category Zero Speed Switches
Product Number DR1000
Product Name Digital Speed Switch
Technology Magnetic Proximity
Mounting Base
Features Explosion Proof
Operating Temperature -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Electronic Rotation And Stop Control - S3426D CRTP 24Vdc/ac - Fargo Controls, Inc.
Specs
Technology Electronic
Mounting DIN Rail
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
High Speed Electro-Mech 808 Speed Switch - 808-M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Technology Electromechanical
View Details
Rotary Airlock Shaft Monitoring Switch - Rotospeed Switch - Rotolok Valves, Inc.
Specs
Technology Electromechanical
Mounting Threaded Barrel; Anti-rotational Bolt and Anchor Bracket
Features Field Adjustable
View Details
Digital Speed Sensors - HS Series - Sensoronix, Inc.
Specs
Technology Magnetic Proximity
Mounting Threaded Barrel
Operating Temperature -4 to 221 F (-20 to 105 C)
View Details