Electro Optical Components, Inc.
UV Radiometer 5
Description
Features:
Fixing method : Panel Insertion
Power : Display : AC 85 ~ 265V (50/60Hz)
Display Absolute Optical Power : Max. 20 mW/cm2 Relative Power (unit : %) Accumulative Time (unit : Hrs)
Output 1 Relay (NO/NC) 1-5 V Voltage (Depends on Relative Power) 4-20 mA Current (Depends on Relative Power)
Applications:
UV Purification (Water, Air)
UV Curing
UV Lamp/LED monitoring
-
Electro Optical Components, Inc.
Request a Quote
Email Supplier
Description
Features:
Fixing method : Panel Insertion
Power : Display : AC 85 ~ 265V (50/60Hz)
Display Absolute Optical Power : Max. 20 mW/cm2 Relative Power (unit : %) Accumulative Time (unit : Hrs)
Output 1 Relay (NO/NC) 1-5 V Voltage (Depends on Relative Power) 4-20 mA Current (Depends on Relative Power)
Applications:
UV Purification (Water, Air)
UV Curing
UV Lamp/LED monitoring
Request a Quote
Email Supplier
Suppliers
Features:
Fixing method : Panel Insertion
Power : Display : AC 85 ~ 265V (50/60Hz)
Display Absolute Optical Power : Max. 20 mW/cm2 Relative Power (unit : %) Accumulative Time (unit : Hrs)
Output 1 Relay (NO/NC) 1-5 V Voltage (Depends on Relative Power) 4-20 mA Current (Depends on Relative Power)
Applications:
UV Purification (Water, Air)
UV Curing
UV Lamp/LED monitoring
Features:
- Fixing method : Panel Insertion
- Power : Display : AC 85 ~ 265V (50/60Hz)
- Display
Absolute Optical Power : Max. 20 mW/cm<sup>2</sup>
Relative Power (unit : %)
Accumulative Time (unit : Hrs)
- Output
1 Relay (NO/NC)
1-5 V Voltage (Depends on Relative Power)
4-20 mA Current (Depends on Relative Power)
Applications:
- UV Purification (Water, Air)
- UV Curing
- UV Lamp/LED monitoring
Supplier's Site
Technical Specifications
|
Product Category
|
Radiation Detectors |
|
Product Name
|
UV Radiometer 5 |
|
Detector Style
|
Fixed Installation
|
Unlock Full Specs
to access all available technical data
Similar Products
Electro Optical Components, Inc.
Detector Style
Fixed Installation
Output Options
Analog Voltage Signal; Analog Current Signal
Display Options
Digital Display
View Details
Electro Optical Components, Inc.
Detector Style
Detector Sensing Element Only
Types of Radiation Detectors
Scintillation Detector
Types of Ionizing Radiation Detected
Gamma Ray
View Details
Electro Optical Components, Inc.
Detector Style
Portable Detector
Local Interface
Digital Front Panel
Display Options
Digital Display
View Details
Electro Optical Components, Inc.
Detector Style
Portable Detector
Types of Radiation Detectors
Geiger-Mueller Counter
Types of Ionizing Radiation Detected
Gamma Ray
View Details