Electro Optical Components, Inc. Gamma Personal Radiation Alarm

Description
SemeaAlert-Gamma is designed to alert those who are concerned about accidental exposure to ionizing radiation hazards in the environment. This product features high sensitivity and an instant response time (of about a second) to a very minor change of X and γ ( 0.01 μSv/h ). Unlike other professional X and γ detectors, SemeaAlert -Gamma is not built with a digital display. Instead it has a large LED and buzzer that change the color and number of beeps to indicate Normal, Low-Alarm, Mid-Alarm and High-Alarm representing radiation levels. This design not only helps the users who lack knowledge of radiation easily understand how strong the radiation is, but also tremendously lowers the product cost so that it becomes an affordable personal radiological protection device. The sensing technology of the product is based on a CsI crystal that has an excellent sensitivity and quick response to X、γ radiation. The optimized sensor design makes the module capable of responding to the X、γ radiation energy as low as 30keV to ensure this product detects the possible ionizing radiation leakage from either radioactive materials or radiologic equipment. The product has a built-in Li-ion battery. The low power consumption design enables the battery to operate for several days after it is fully charged. The Semea-Alert application is designed for use on Android mobile phones. Once they are connected, the factory preset parameters can be changed through the app, which displays the measurement of radiation response and records geographic location of radiation hazards via the map in the mobile phone. Since the detection module has an audible and visible alarm, it can be used without being connected to a mobile phone. Application: The general public (especially pregnant women) can use daily for the prevention of radiation exposure; Doctors in the hospital can detect the strength of radioactive drugs and the patients using such drugs to protect themselves against excess ionizing radiation; Customs officers can quickly detect the transit of people and goods that may unlawfully carry or contain special materials (such as special nuclear materials, rare-earth minerals, etc.); Security personnel in public areas can detect any potential radiation hazards that may create danger to the public; Non-professionals can use at locations containing radioactive materials such as radioactive material production and storage; Building materials (such as marble, granite, ceramic sanitary ware, etc.) can be checked for excess radiation.
Request a Quote Datasheet
Description
SemeaAlert-Gamma is designed to alert those who are concerned about accidental exposure to ionizing radiation hazards in the environment. This product features high sensitivity and an instant response time (of about a second) to a very minor change of X and γ ( 0.01 μSv/h ). Unlike other professional X and γ detectors, SemeaAlert -Gamma is not built with a digital display. Instead it has a large LED and buzzer that change the color and number of beeps to indicate Normal, Low-Alarm, Mid-Alarm and High-Alarm representing radiation levels. This design not only helps the users who lack knowledge of radiation easily understand how strong the radiation is, but also tremendously lowers the product cost so that it becomes an affordable personal radiological protection device. The sensing technology of the product is based on a CsI crystal that has an excellent sensitivity and quick response to X、γ radiation. The optimized sensor design makes the module capable of responding to the X、γ radiation energy as low as 30keV to ensure this product detects the possible ionizing radiation leakage from either radioactive materials or radiologic equipment. The product has a built-in Li-ion battery. The low power consumption design enables the battery to operate for several days after it is fully charged. The Semea-Alert application is designed for use on Android mobile phones. Once they are connected, the factory preset parameters can be changed through the app, which displays the measurement of radiation response and records geographic location of radiation hazards via the map in the mobile phone. Since the detection module has an audible and visible alarm, it can be used without being connected to a mobile phone. Application: The general public (especially pregnant women) can use daily for the prevention of radiation exposure; Doctors in the hospital can detect the strength of radioactive drugs and the patients using such drugs to protect themselves against excess ionizing radiation; Customs officers can quickly detect the transit of people and goods that may unlawfully carry or contain special materials (such as special nuclear materials, rare-earth minerals, etc.); Security personnel in public areas can detect any potential radiation hazards that may create danger to the public; Non-professionals can use at locations containing radioactive materials such as radioactive material production and storage; Building materials (such as marble, granite, ceramic sanitary ware, etc.) can be checked for excess radiation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gamma Personal Radiation Alarm -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Gamma Personal Radiation Alarm
Gamma Personal Radiation Alarm
SemeaAlert-Gamma is designed to alert those who are concerned about accidental exposure to ionizing radiation hazards in the environment. This product features high sensitivity and an instant response time (of about a second) to a very minor change of X and γ ( 0.01 μSv/h ). Unlike other professional X and γ detectors, SemeaAlert -Gamma is not built with a digital display. Instead it has a large LED and buzzer that change the color and number of beeps to indicate Normal, Low-Alarm, Mid-Alarm and High-Alarm representing radiation levels. This design not only helps the users who lack knowledge of radiation easily understand how strong the radiation is, but also tremendously lowers the product cost so that it becomes an affordable personal radiological protection device. The sensing technology of the product is based on a CsI crystal that has an excellent sensitivity and quick response to X、γ radiation. The optimized sensor design makes the module capable of responding to the X、γ radiation energy as low as 30keV to ensure this product detects the possible ionizing radiation leakage from either radioactive materials or radiologic equipment. The product has a built-in Li-ion battery. The low power consumption design enables the battery to operate for several days after it is fully charged. The Semea-Alert application is designed for use on Android mobile phones. Once they are connected, the factory preset parameters can be changed through the app, which displays the measurement of radiation response and records geographic location of radiation hazards via the map in the mobile phone. Since the detection module has an audible and visible alarm, it can be used without being connected to a mobile phone. Application: The general public (especially pregnant women) can use daily for the prevention of radiation exposure; Doctors in the hospital can detect the strength of radioactive drugs and the patients using such drugs to protect themselves against excess ionizing radiation; Customs officers can quickly detect the transit of people and goods that may unlawfully carry or contain special materials (such as special nuclear materials, rare-earth minerals, etc.); Security personnel in public areas can detect any potential radiation hazards that may create danger to the public; Non-professionals can use at locations containing radioactive materials such as radioactive material production and storage; Building materials (such as marble, granite, ceramic sanitary ware, etc.) can be checked for excess radiation.

SemeaAlert-Gamma is designed to alert those who are concerned about accidental exposure to ionizing radiation hazards in the environment.

This product features high sensitivity and an instant response time (of about a second) to a very minor change of X and γ ( 0.01 μSv/h ).

Unlike other professional X and γ detectors, SemeaAlert -Gamma is not built with a digital display. Instead it has a large LED and buzzer that change the color and number of beeps to indicate Normal, Low-Alarm, Mid-Alarm and High-Alarm representing radiation levels. This design not only helps the users who lack knowledge of radiation easily understand how strong the radiation is, but also tremendously lowers the product cost so that it becomes an affordable personal radiological protection device.

The sensing technology of the product is based on a CsI crystal that has an excellent sensitivity and quick response to X、γ radiation. The optimized sensor design makes the module capable of responding to the X、γ radiation energy as low as 30keV to ensure this product detects the possible ionizing radiation leakage from either radioactive materials or radiologic equipment.

The product has a built-in Li-ion battery. The low power consumption design enables the battery to operate for several days after it is fully charged.

The Semea-Alert application is designed for use on Android mobile phones. Once they are connected, the factory preset parameters can be changed through the app, which displays the measurement of radiation response and records geographic location of radiation hazards via the map in the mobile phone.

Since the detection module has an audible and visible alarm, it can be used without being connected to a mobile phone.

Application:

  • The general public (especially pregnant women) can use daily for the prevention of radiation exposure;
  • Doctors in the hospital can detect the strength of radioactive drugs and the patients using such drugs to protect themselves against excess ionizing radiation;
  • Customs officers can quickly detect the transit of people and goods that may unlawfully carry or contain special materials (such as special nuclear materials, rare-earth minerals, etc.);
  • Security personnel in public areas can detect any potential radiation hazards that may create danger to the public;
  • Non-professionals can use at locations containing radioactive materials such as radioactive material production and storage;
  • Building materials (such as marble, granite, ceramic sanitary ware, etc.) can be checked for excess radiation.
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Radiation Detectors
Product Name Gamma Personal Radiation Alarm
Unlock Full Specs
to access all available technical data

Similar Products

UV Radiometer 1 -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Style Fixed Installation
Output Options Analog Voltage Signal; Analog Current Signal
Display Options Digital Display
View Details
Handheld Gamma Spectrometer - HZYH-01 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Style Detector Sensing Element Only
Types of Radiation Detectors Scintillation Detector
Types of Ionizing Radiation Detected Gamma Ray
View Details
Custom Scintillation Detectors Assembly -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Style Detector Sensing Element Only
Types of Radiation Detectors Scintillation Detector
Types of Ionizing Radiation Detected Gamma Ray
View Details
Deep UV Radiometer -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Style Portable Detector
Local Interface Digital Front Panel
Display Options Digital Display
View Details