Electro Optical Components, Inc.
UV Radiometer 1
Description
Features:
Fixing method : 2 Fixing Hole
Power : DC 9V (AC220V 50/60 Hz Adapter)
Display Absolute Optical Power : Max. 100 mW/cm2 (Standard) Relative Power : Max. 100 % Cumulative Time (unit : min)
Output 0-5 V Voltage, 0.1A Max. (Depends on Absolute Optical Power) 4-20 mA Current, 5 V (Depends on Absolute Optical Power)
Applications:
UV Purification (Water, Air)
UV Curing
UV Lamp/LED monitoring
-
Electro Optical Components, Inc.
Request a Quote
Email Supplier
Description
Features:
Fixing method : 2 Fixing Hole
Power : DC 9V (AC220V 50/60 Hz Adapter)
Display Absolute Optical Power : Max. 100 mW/cm2 (Standard) Relative Power : Max. 100 % Cumulative Time (unit : min)
Output 0-5 V Voltage, 0.1A Max. (Depends on Absolute Optical Power) 4-20 mA Current, 5 V (Depends on Absolute Optical Power)
Applications:
UV Purification (Water, Air)
UV Curing
UV Lamp/LED monitoring
Request a Quote
Email Supplier
Suppliers
Features:
Fixing method : 2 Fixing Hole
Power : DC 9V (AC220V 50/60 Hz Adapter)
Display Absolute Optical Power : Max. 100 mW/cm2 (Standard) Relative Power : Max. 100 % Cumulative Time (unit : min)
Output 0-5 V Voltage, 0.1A Max. (Depends on Absolute Optical Power) 4-20 mA Current, 5 V (Depends on Absolute Optical Power)
Applications:
UV Purification (Water, Air)
UV Curing
UV Lamp/LED monitoring
Features:
- Fixing method : 2 Fixing Hole
- Power : DC 9V
(AC220V 50/60 Hz Adapter)
- Display
Absolute Optical Power : Max. 100 mW/cm2 (Standard)
Relative Power : Max. 100 %
Cumulative Time (unit : min)
- Output
0-5 V Voltage, 0.1A Max.
(Depends on Absolute Optical Power)
4-20 mA Current, 5 V
(Depends on Absolute Optical Power)
Applications:
- UV Purification (Water, Air)
- UV Curing
- UV Lamp/LED monitoring
Supplier's Site
Technical Specifications
|
Product Category
|
Radiation Detectors |
|
Product Name
|
UV Radiometer 1 |
|
Detector Style
|
Fixed Installation
|
Unlock Full Specs
to access all available technical data
Similar Products
Electro Optical Components, Inc.
Detector Style
Fixed Installation
Types of Ionizing Radiation Detected
Alpha Particles; Beta Particles; Gamma Ray; X-Ray; Neutron
Detectable Activity Range
5500 to 1 KeV
View Details
Electro Optical Components, Inc.
Detector Style
Fixed Installation
Output Options
Analog Voltage Signal; Analog Current Signal
Local Interface
Digital Front Panel
View Details
Electro Optical Components, Inc.
Detector Style
Portable Detector
Local Interface
Digital Front Panel
Display Options
Digital Display
View Details
Electro Optical Components, Inc.
Detector Style
Detector Sensing Element Only
Types of Radiation Detectors
Scintillation Detector
Types of Ionizing Radiation Detected
Gamma Ray
View Details