Electro Optical Components, Inc. Microchip Laser MCL

Description
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research
Request a Quote Datasheet
Description
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microchip Laser - MCL - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Microchip Laser
MCL
Microchip Laser MCL
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research

The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement.

The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger.

Key Features:

  • Pulse width <1ns (Min<300ps)
  • Pulse energy 3 – 350uJ (Max>2mJ)
  • Average power up to 300mW
  • Internal and external trigger mode (repetition rate less than 10kHz)
  • High repetition rate up to 50 kHz

Applications:

  • Raman spectroscopy
  • Mass spectrograph
  • LIBS – Atmospheric detection, Air Monitoring
  • LIDAR, Laser Ranging
  • LIPS – Seed Laser
  • LIMS – Optical Metrology
  • Non-linear optical measurement
  • Biohazard detection
  • Micro-machining
  • Medical, Beauty Applications
  • Hair and Tattoo removal
  • Two-photon microscopy
  • LIBS – Laser Induced Breakdown
  • Laser Induced Fluorescence
  • Florescence Lifetime Measurement
  • Air Monitoring
  • Laser Ultrasound Testing
  • OPO Pumping Source
  • OCT – Scientific Research
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Number MCL
Product Name Microchip Laser
Laser Type Solid State Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Microchip Laser -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Solid State Lasers
Laser Output Q-Switched; Pulsed
Laser Wavelength Green; Infrared
View Details
Microchip Laser - MCC - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Solid State Lasers
Pulse Energy 0.1200 mJ
View Details
Dual Wavelength Laser Diode System - AWM-XXX-ISF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Violet; Green; Red
Wavelength Range 405 to 658 nm (4050 to 6580 Å)
View Details
Compact Raman Laser, Wavelength Stabilized -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Wavelength Infrared
Wavelength Range 785 nm (7850 Å)
Laser Power 100 milliwatts
View Details