Electro Optical Components, Inc. Microchip Laser MCH

Description
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research
Request a Quote Datasheet
Description
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microchip Laser - MCH - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Microchip Laser
MCH
Microchip Laser MCH
The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement. The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger. Key Features: Pulse width <1ns (Min<300ps) Pulse energy 3 – 350uJ (Max>2mJ) Average power up to 300mW Internal and external trigger mode (repetition rate less than 10kHz) High repetition rate up to 50 kHz Applications: Raman spectroscopy Mass spectrograph LIBS – Atmospheric detection, Air Monitoring LIDAR, Laser Ranging LIPS – Seed Laser LIMS – Optical Metrology Non-linear optical measurement Biohazard detection Micro-machining Medical, Beauty Applications Hair and Tattoo removal Two-photon microscopy LIBS – Laser Induced Breakdown Laser Induced Fluorescence Florescence Lifetime Measurement Air Monitoring Laser Ultrasound Testing OPO Pumping Source OCT – Scientific Research

The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific applications such as Raman spectroscopy, Mass spectrograph, LIBS – Atmospheric detection / Air Monitoring, LIDAR / Laser Ranging, LIPS – Seed Laser, LIMS – Optical Metrology and Non-linear optical measurement.

The pump diode module is integrated in the power supply. These lasers can be operated from external or internal trigger.

Key Features:

  • Pulse width <1ns (Min<300ps)
  • Pulse energy 3 – 350uJ (Max>2mJ)
  • Average power up to 300mW
  • Internal and external trigger mode (repetition rate less than 10kHz)
  • High repetition rate up to 50 kHz

Applications:

  • Raman spectroscopy
  • Mass spectrograph
  • LIBS – Atmospheric detection, Air Monitoring
  • LIDAR, Laser Ranging
  • LIPS – Seed Laser
  • LIMS – Optical Metrology
  • Non-linear optical measurement
  • Biohazard detection
  • Micro-machining
  • Medical, Beauty Applications
  • Hair and Tattoo removal
  • Two-photon microscopy
  • LIBS – Laser Induced Breakdown
  • Laser Induced Fluorescence
  • Florescence Lifetime Measurement
  • Air Monitoring
  • Laser Ultrasound Testing
  • OPO Pumping Source
  • OCT – Scientific Research
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Number MCH
Product Name Microchip Laser
Laser Type Solid State Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wavelength Laser Diode System - AWS-520-XSF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green
Wavelength Range 520 to 650 nm (5200 to 6500 Å)
View Details
Laser Diode Modules Gaussian Laser Line -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details
Laser Diode Modules Collimated -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red; Infrared
Wavelength Range 635 to 788 nm (6350 to 7880 Å)
View Details
Laser Diode Collimator -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red; Infrared
Wavelength Range 635 to 850 nm (6350 to 8500 Å)
View Details