Electro Optical Components, Inc. Laser Diode Modules Gaussian Laser Line

Description
Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 55 mm, Diameter 12 mm
Request a Quote
Description
Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 55 mm, Diameter 12 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Modules Gaussian Laser Line -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Laser Diode Modules Gaussian Laser Line
Laser Diode Modules Gaussian Laser Line
Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 55 mm, Diameter 12 mm

Applications:
Alignment, Positioning, Construction laser applications, Leveling

Features:
Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz

Dimensions:
Length 55 mm, Diameter 12 mm

Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Name Laser Diode Modules Gaussian Laser Line
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wavelength Laser Diode System - AWS-520-XSF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green
Wavelength Range 520 to 650 nm (5200 to 6500 Å)
View Details
Laser Diode Modules Gaussian Laser Line (Small size) -  - Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red; Infrared
Wavelength Range 635 to 788 nm (6350 to 7880 Å)
View Details
Laser Diode Modules Gaussian Laser Line (Small size) -  - Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red; Infrared
Wavelength Range 635 to 788 nm (6350 to 7880 Å)
View Details
Microchip Lasers for Medical, Beauty Applications -  - Electro Optical Components, Inc.
Specs
Laser Output Q-Switched; Pulsed
Laser Wavelength Infrared
Wavelength Range 1064 nm (10640 Å)
View Details