Electro Optical Components, Inc. Machine Vision Laser Diode Module ilumVISION

Description
The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line” or “high depth of focus” offer the possibility for either a high resolution for small structures or for having a high operating range. FEATURES Laser diode module Adjustable focus Homogeneous line Different wavelength available
Request a Quote Datasheet
Description
The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line” or “high depth of focus” offer the possibility for either a high resolution for small structures or for having a high operating range. FEATURES Laser diode module Adjustable focus Homogeneous line Different wavelength available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Vision Laser Diode Module - ilumVISION - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Machine Vision Laser Diode Module
ilumVISION
Machine Vision Laser Diode Module ilumVISION
The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line” or “high depth of focus” offer the possibility for either a high resolution for small structures or for having a high operating range. FEATURES Laser diode module Adjustable focus Homogeneous line Different wavelength available

The ilumVISION laser diode module is designed for illumination in machine vision applications. With its homogeneous line it serves applications which needs a homogeneous illumination. The options “thin line” or “high depth of focus” offer the possibility for either a high resolution for small structures or for having a high operating range.

FEATURES

  • Laser diode module
  • Adjustable focus
  • Homogeneous line
  • Different wavelength available
Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category Lasers
Product Number ilumVISION
Product Name Machine Vision Laser Diode Module
Laser Type Laser Diode Modules
Laser Wavelength Yellow; Orange; Red
CDRH Classification Class IIIb
Wavelength Range 520 to 660 nm (5200 to 6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wavelength Laser Diode Module - NLO-XXX-IMF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green; Red; Infrared
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
View Details
Dual Wavelength Laser Diode System - R785±0.5–600mWF–14SBTF–TG - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Red
Wavelength Range 633 nm (6330 Å)
View Details
Laser Diode Collimator -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Laser Type Laser Diodes
Laser Wavelength Red; Infrared
Wavelength Range 635 to 850 nm (6350 to 8500 Å)
View Details
Dual Wavelength Laser Diode Module - NLM-XXX-IMF- - Electro Optical Components, Inc.
Specs
Laser Type Laser Diode Modules
Laser Wavelength Green; Infrared
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
View Details