Electro Optical Components, Inc. Low Noise Photoreceivers LCA-S-400K

Description
By combining state of the art Si and InGaAs photodiodes with the proven and outstanding FEMTO LCA Current Amplifier technology we designed a new family of photoreceivers with a remarkable performance. The LCA-S-400K is available with either a large area Si or InGaAs photodiode covering a spectral range from 400 to 1050 nm and 900 to 1700 nm, respectively. The amplifier transimpedance is 107 V/A resulting in a maximum conversion gain of 9.5 x 106 V/W at 1550 nm for the InGaAs model. Due to the low noise performance of the transimpedance amplifier the minimum NEP is as low as 75 fW/√Hz which allows for detection of optical signals in the nanoWatt range without further averaging. Applications Spectroscopy General Purpose opto-electronic measurements Optical Front-End for Oscilloscopes, A/D Converters and Lock-In Amplifiers
Request a Quote
Description
By combining state of the art Si and InGaAs photodiodes with the proven and outstanding FEMTO LCA Current Amplifier technology we designed a new family of photoreceivers with a remarkable performance. The LCA-S-400K is available with either a large area Si or InGaAs photodiode covering a spectral range from 400 to 1050 nm and 900 to 1700 nm, respectively. The amplifier transimpedance is 107 V/A resulting in a maximum conversion gain of 9.5 x 106 V/W at 1550 nm for the InGaAs model. Due to the low noise performance of the transimpedance amplifier the minimum NEP is as low as 75 fW/√Hz which allows for detection of optical signals in the nanoWatt range without further averaging. Applications Spectroscopy General Purpose opto-electronic measurements Optical Front-End for Oscilloscopes, A/D Converters and Lock-In Amplifiers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Noise Photoreceivers - LCA-S-400K - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Low Noise Photoreceivers
LCA-S-400K
Low Noise Photoreceivers LCA-S-400K
By combining state of the art Si and InGaAs photodiodes with the proven and outstanding FEMTO LCA Current Amplifier technology we designed a new family of photoreceivers with a remarkable performance. The LCA-S-400K is available with either a large area Si or InGaAs photodiode covering a spectral range from 400 to 1050 nm and 900 to 1700 nm, respectively. The amplifier transimpedance is 107 V/A resulting in a maximum conversion gain of 9.5 x 106 V/W at 1550 nm for the InGaAs model. Due to the low noise performance of the transimpedance amplifier the minimum NEP is as low as 75 fW/√Hz which allows for detection of optical signals in the nanoWatt range without further averaging. Applications Spectroscopy General Purpose opto-electronic measurements Optical Front-End for Oscilloscopes, A/D Converters and Lock-In Amplifiers

By combining state of the art Si and InGaAs photodiodes with the proven and outstanding FEMTO LCA Current Amplifier technology we designed a new family of photoreceivers with a remarkable performance. The LCA-S-400K is available with either a large area Si or InGaAs photodiode covering a spectral range from 400 to 1050 nm and 900 to 1700 nm, respectively. The amplifier transimpedance is 107 V/A resulting in a maximum conversion gain of 9.5 x 106 V/W at 1550 nm for the InGaAs model. Due to the low noise performance of the transimpedance amplifier the minimum NEP is as low as 75 fW/√Hz which allows for detection of optical signals in the nanoWatt range without further averaging.

Applications

  • Spectroscopy
  • General Purpose opto-electronic measurements
  • Optical Front-End for Oscilloscopes, A/D Converters and Lock-In Amplifiers
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Photosensor Modules
Product Number LCA-S-400K
Product Name Low Noise Photoreceivers
Module Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Photoreceivers - HBPR-500M-10K-SI-FC - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
Noise Equivalent Power 12 W/Hz½
View Details
Balanced Photoreceivers - HBPR-100M-60K-SI-FS & FST - Electro Optical Components, Inc.
Specs
Spectral Response 320 to 1000 nm (3200 to 10000 Å)
Noise Equivalent Power 6.5 W/Hz½
View Details
200 MHz Variable Gain Photoreceiver - OE-300 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Module Type PIN Photodiode
Output Type Voltage Output
Spectral Response 400 to 1700 nm (4000 to 17000 Å)
View Details
Fluorescence Infrared Detection Cards -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Spectral Response 760 to 1600 nm (7600 to 16000 Å)
View Details