Electro Optical Components, Inc. Fiber Probes for Process Spectroscopy

Description
Fiber probes for process spectroscopy are based on coherent bundle design which provides the best coupling efficiency with spectrometers, light emitters (LED, lasers, lamps, etc.) and media of spectral analysis to be investigate for its reflectance, fluorescence or absorption spectra. Features: Multi-channel Process - Photometry & Spectroscopy with up to 37 channels capacity High Optical throughput at pre-selected set of characteristic wavelengths Compatibility with a variety of light sources, filter and mini-spectrometers Special design for customer application Assembly with polymer or metal coated fibers High Temperature probes for up to 600°C applications Fiber diameter from 100 µm up to 600 µm in coherent bundles with up to 469 fibers
Request a Quote
Description
Fiber probes for process spectroscopy are based on coherent bundle design which provides the best coupling efficiency with spectrometers, light emitters (LED, lasers, lamps, etc.) and media of spectral analysis to be investigate for its reflectance, fluorescence or absorption spectra. Features: Multi-channel Process - Photometry & Spectroscopy with up to 37 channels capacity High Optical throughput at pre-selected set of characteristic wavelengths Compatibility with a variety of light sources, filter and mini-spectrometers Special design for customer application Assembly with polymer or metal coated fibers High Temperature probes for up to 600°C applications Fiber diameter from 100 µm up to 600 µm in coherent bundles with up to 469 fibers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Probes for Process Spectroscopy -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Fiber Probes for Process Spectroscopy
Fiber Probes for Process Spectroscopy
Fiber probes for process spectroscopy are based on coherent bundle design which provides the best coupling efficiency with spectrometers, light emitters (LED, lasers, lamps, etc.) and media of spectral analysis to be investigate for its reflectance, fluorescence or absorption spectra. Features: Multi-channel Process - Photometry & Spectroscopy with up to 37 channels capacity High Optical throughput at pre-selected set of characteristic wavelengths Compatibility with a variety of light sources, filter and mini-spectrometers Special design for customer application Assembly with polymer or metal coated fibers High Temperature probes for up to 600°C applications Fiber diameter from 100 µm up to 600 µm in coherent bundles with up to 469 fibers

Fiber probes for process spectroscopy are based on coherent bundle design which provides the best coupling efficiency with spectrometers, light emitters (LED, lasers, lamps, etc.) and media of spectral analysis to be investigate for its reflectance, fluorescence or absorption spectra.

Features:

  • Multi-channel Process - Photometry & Spectroscopy with up to 37 channels capacity
  • High Optical throughput at pre-selected set of characteristic wavelengths
  • Compatibility with a variety of light sources, filter and mini-spectrometers
  • Special design for customer application
  • Assembly with polymer or metal coated fibers
  • High Temperature probes for up to 600°C applications
  • Fiber diameter from 100 µm up to 600 µm in coherent bundles with up to 469 fibers
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Fiber Optic Probes
Product Name Fiber Probes for Process Spectroscopy
Probe Type Insertion; Reflection / Backscattering
Probe Application UV / VIS; VIS / NIR
Fiber Core Diameter 50 to 300 µm (1.97 to 11.81 mils)
Probe Length 2.36 to 3.15 inch (60 to 80 mm)
Probe Diameter 1 to 1.5 mm (0.0394 to 0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Transmission Infrared Fiber Optic Probe for Gases -  - Electro Optical Components, Inc.
Specs
Probe Type In-line  
Probe Application UV / VIS; VIS / NIR
Probe Length 3.94 inch (100 mm)
View Details
CdZnTe Probe -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Probe Application Gamma, X ray
Fiber Core Diameter 40000 µm (1575 mils)
View Details
Raman Probe -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Probe Application Raman
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
View Details
Fiber Optic ATR-Probes for Harsh Environment -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Probe Type Immersion
Probe Application VIS / NIR
Fiber Core Diameter 500 to 1000 µm (19.69 to 39.37 mils)
View Details