Electro Optical Components, Inc. Fiber Optic ATR-Probes for Harsh Environment

Description
High throughput in selected parts of Near & Mid Infrared-spectra ATR-tip shaped for immersion in liquid flow without dead zone Robust for industrial applications in harsh environment up to 250°C Resistant to high pressure Compatible with all spectrometers and automated process-interfaces FlexiSpec® probes from art photonics include new type of Attenuated Total Reflection (ATR-) probes designed for harsh application conditions. HT-ATR immersion IR-fiber probes can be used for process-spectroscopy in Near & Mid IR range to monitor reactions in-line in a broad temperature range from -100° to +250°C. They can resist to high pressures up to 200Bar and used with FTIR or any other IR-spectrometers and spectral sensors in automated process control with process-interfaces. Applications: Remote Reaction Monitoring in-line in temperature range -100/+250°C PAT applications in lab, pilot plant or industry with process-interfaces for automated process control Polymerization Process Control In-situ IR-Spectroscopy for PAT in Chemical, Petrochemical, Atomic, Biopharmaceutical & Food Industry
Request a Quote
Description
High throughput in selected parts of Near & Mid Infrared-spectra ATR-tip shaped for immersion in liquid flow without dead zone Robust for industrial applications in harsh environment up to 250°C Resistant to high pressure Compatible with all spectrometers and automated process-interfaces FlexiSpec® probes from art photonics include new type of Attenuated Total Reflection (ATR-) probes designed for harsh application conditions. HT-ATR immersion IR-fiber probes can be used for process-spectroscopy in Near & Mid IR range to monitor reactions in-line in a broad temperature range from -100° to +250°C. They can resist to high pressures up to 200Bar and used with FTIR or any other IR-spectrometers and spectral sensors in automated process control with process-interfaces. Applications: Remote Reaction Monitoring in-line in temperature range -100/+250°C PAT applications in lab, pilot plant or industry with process-interfaces for automated process control Polymerization Process Control In-situ IR-Spectroscopy for PAT in Chemical, Petrochemical, Atomic, Biopharmaceutical & Food Industry
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic ATR-Probes for Harsh Environment -  - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Fiber Optic ATR-Probes for Harsh Environment
Fiber Optic ATR-Probes for Harsh Environment
High throughput in selected parts of Near & Mid Infrared-spectra ATR-tip shaped for immersion in liquid flow without dead zone Robust for industrial applications in harsh environment up to 250°C Resistant to high pressure Compatible with all spectrometers and automated process-interfaces FlexiSpec® probes from art photonics include new type of Attenuated Total Reflection (ATR-) probes designed for harsh application conditions. HT-ATR immersion IR-fiber probes can be used for process-spectroscopy in Near & Mid IR range to monitor reactions in-line in a broad temperature range from -100° to +250°C. They can resist to high pressures up to 200Bar and used with FTIR or any other IR-spectrometers and spectral sensors in automated process control with process-interfaces. Applications: Remote Reaction Monitoring in-line in temperature range -100/+250°C PAT applications in lab, pilot plant or industry with process-interfaces for automated process control Polymerization Process Control In-situ IR-Spectroscopy for PAT in Chemical, Petrochemical, Atomic, Biopharmaceutical & Food Industry
  • High throughput in selected parts of Near & Mid Infrared-spectra
  • ATR-tip shaped for immersion in liquid flow without dead zone
  • Robust for industrial applications in harsh environment up to 250°C
  • Resistant to high pressure
  • Compatible with all spectrometers and automated process-interfaces
FlexiSpec® probes from art photonics include new type of Attenuated Total Reflection (ATR-) probes designed for harsh application conditions.
HT-ATR immersion IR-fiber probes can be used for process-spectroscopy in Near & Mid IR range to monitor reactions in-line in a broad temperature range from -100° to +250°C. They can resist to high pressures up to 200Bar and used with FTIR or any other IR-spectrometers and spectral sensors in automated process control with process-interfaces.
Applications:
  • Remote Reaction Monitoring in-line in temperature range -100/+250°C
  • PAT applications in lab, pilot plant or industry with process-interfaces for automated process control
  • Polymerization Process Control
  • In-situ IR-Spectroscopy for PAT in Chemical, Petrochemical, Atomic, Biopharmaceutical & Food Industry
Supplier's Site

Technical Specifications

  Electro Optical Components, Inc.
Product Category Fiber Optic Probes
Product Name Fiber Optic ATR-Probes for Harsh Environment
Probe Type Immersion
Probe Application VIS / NIR
Fiber Core Diameter 500 to 1000 µm (19.69 to 39.37 mils)
Probe Length 11.81 inch (300 mm)
Probe Diameter 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Raman Probe -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Probe Application Raman
Wavelength Range 532 to 1064 nm (5320 to 10640 Å)
View Details
CIP/SIP ATR Fiber Probe for Bioprocess -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Probe Type Immersion
Probe Application VIS / NIR
Fiber Core Diameter 500 to 1000 µm (19.69 to 39.37 mils)
View Details
Profile Cross Converter Spectroscopy -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Fiber Core Diameter 110 µm (4.33 mils)
Probe Length 0.1181 inch (3 mm)
View Details
CdZnTe Probe -  - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Probe Application Gamma, X ray
Fiber Core Diameter 40000 µm (1575 mils)
View Details