Electro Optical Components, Inc. High Performance Mini Fiberoptic Spectrometer EOC-SI-5001

Description
EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In EOC-SI-5001 memory chip, some algorithms to improve the performance are programed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or UART interface. EOC-SI-5001 operates with a single +5VDC supply supplied from adapter.
Request a Quote Datasheet
Description
EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In EOC-SI-5001 memory chip, some algorithms to improve the performance are programed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or UART interface. EOC-SI-5001 operates with a single +5VDC supply supplied from adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Mini Fiberoptic Spectrometer - EOC-SI-5001 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Performance Mini Fiberoptic Spectrometer
EOC-SI-5001
High Performance Mini Fiberoptic Spectrometer EOC-SI-5001
EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15ºC. EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In EOC-SI-5001 memory chip, some algorithms to improve the performance are programed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or UART interface. EOC-SI-5001 operates with a single +5VDC supply supplied from adapter.

EOC-SI-5001 micro spectrometer is a high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm, CCD is cooled by TEC to -15ºC.

EOC-SI-5001 is perfect for fast detection attribute to its high A/D converter frequency and the high speed data transmission. In EOC-SI-5001 memory chip, some algorithms to improve the performance are programed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or UART interface. EOC-SI-5001 operates with a single +5VDC supply supplied from adapter.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-5001
Product Name High Performance Mini Fiberoptic Spectrometer
Detector Type Diode Array
Display None
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer - EOC-SI-6500 - Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
View Details
Low Noise Micro Spectrometer - EOC-SI-2000P - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Lightest Weight VIS-NIR Imaging Spectrometer - EOC-SI-9020 - Electro Optical Components, Inc.
Specs
Light Source Other; Halogen Lamp
Detector Type Charge Coupled Device
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
View Details
High Speed, Low Noise Mimi Fiberoptic Spectrometer - EOC-SI-2000H - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
View Details