Electro Optical Components, Inc. Ultra High Performance Fiber-optic Spectrometer EOC-SI-5020

Description
EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, down to - 20ºC.It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring reliability, and measuring results are not changed by temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-5020 is designed with SMA905 fiber optic entrance connector or free space, and it outputs spectrum data via USB2.0/UART.
Request a Quote Datasheet
Description
EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, down to - 20ºC.It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring reliability, and measuring results are not changed by temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-5020 is designed with SMA905 fiber optic entrance connector or free space, and it outputs spectrum data via USB2.0/UART.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High Performance Fiber-optic Spectrometer - EOC-SI-5020 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Ultra High Performance Fiber-optic Spectrometer
EOC-SI-5020
Ultra High Performance Fiber-optic Spectrometer EOC-SI-5020
EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, down to - 20ºC.It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring reliability, and measuring results are not changed by temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-5020 is designed with SMA905 fiber optic entrance connector or free space, and it outputs spectrum data via USB2.0/UART.

EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, down to - 20ºC.It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring reliability, and measuring results are not changed by temperature.

EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts.

EOC-SI-5020 is designed with SMA905 fiber optic entrance connector or free space, and it outputs spectrum data via USB2.0/UART.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-5020
Product Name Ultra High Performance Fiber-optic Spectrometer
Detector Type Charge Coupled Device
Display None
Wavelength Range 165 to 1180 nm (1650 to 11800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Lighter Weight VIS-NIR Imaging Spectrometer - EOC-SI-9010 - Electro Optical Components, Inc.
Specs
Light Source Other; Halogen Lamp
Detector Type Charge Coupled Device
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
View Details
High Performance Mini Fiberoptic Spectrometer - EOC-SI-5001 - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details
Ultra Compact Mini Spectrometer - EOC-SI-1010 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Other; CMOS
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
View Details
Portable Spectrometer - EOC-SI-7100 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Display None
Wavelength Range 190 to 1700 nm (1900 to 17000 Å)
Spectral Resolution 0.9000 nm (9 Å)
View Details