Electro Optical Components, Inc. High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer EOC-SI-6500

Description
EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, reduced dark current, CCD cooled down to -15ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring reliability, and measuring results are not changed with temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-6500 receive lights via SMA905 connector or free space, and it outputs spectrum data via USB2.0/UART. EOC-SI-6500 requires only 5V DC supply, and convenient to apply integration.
Request a Quote Datasheet
Description
EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, reduced dark current, CCD cooled down to -15ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring reliability, and measuring results are not changed with temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-6500 receive lights via SMA905 connector or free space, and it outputs spectrum data via USB2.0/UART. EOC-SI-6500 requires only 5V DC supply, and convenient to apply integration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer - EOC-SI-6500 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer
EOC-SI-6500
High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer EOC-SI-6500
EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled , back-thinned CCD array, reduced dark current, CCD cooled down to -15ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring reliability, and measuring results are not changed with temperature. EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts. EOC-SI-6500 receive lights via SMA905 connector or free space, and it outputs spectrum data via USB2.0/UART. EOC-SI-6500 requires only 5V DC supply, and convenient to apply integration.

EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, reduced dark current, CCD cooled down to -15ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring reliability, and measuring results are not changed with temperature.

EOC tailor-designs ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is lower than 3 counts.

EOC-SI-6500 receive lights via SMA905 connector or free space, and it outputs spectrum data via USB2.0/UART.

EOC-SI-6500 requires only 5V DC supply, and convenient to apply integration.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-6500
Product Name High Sensitivity, High Resolution Scientific Mini Fiberoptic Spectrometmer
Detector Type Charge Coupled Device
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

NIR Mini Fiberoptic Spectrometer - EOC-SI-8000 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 900 to 2600 nm (9000 to 26000 Å)
View Details
Improved SNR and Dynamic Range - EOC-SI-3040 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
View Details
Low Noise Micro Spectrometer - EOC-SI-2000P - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Fully-automated, Rapid Spectrophotometer - EOC-SI-7000 - Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details