Electro Optical Components, Inc. Ultra Compact Mini Spectrometer EOC-SI-1010

Description
Description: EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times, meanwhile 180-1100nm wavelength range measure, CMOS sensor exposure time controlled within 1ms enable customer controlling SNR accurately. The EOC-SI-1010 is highly reliable, ultra-high-speed, low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing. EOC-SI-1010 is ideal for UV, visible, and nearinfrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure spectrometers for different applications depending on your requirements. Spectral ranges from 180 nm Up to 1100nm, the spectral resolution can be selected from 0.2 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options. The EOC-SI-1010 can receive optical fiber input or free-space input light from the SMA905 interface, measure it according to the set integration time, and output the measurement result via USB2.0 (high speed) or UART.
Request a Quote Datasheet
Description
Description: EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times, meanwhile 180-1100nm wavelength range measure, CMOS sensor exposure time controlled within 1ms enable customer controlling SNR accurately. The EOC-SI-1010 is highly reliable, ultra-high-speed, low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing. EOC-SI-1010 is ideal for UV, visible, and nearinfrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure spectrometers for different applications depending on your requirements. Spectral ranges from 180 nm Up to 1100nm, the spectral resolution can be selected from 0.2 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options. The EOC-SI-1010 can receive optical fiber input or free-space input light from the SMA905 interface, measure it according to the set integration time, and output the measurement result via USB2.0 (high speed) or UART.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Compact Mini Spectrometer - EOC-SI-1010 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
Ultra Compact Mini Spectrometer
EOC-SI-1010
Ultra Compact Mini Spectrometer EOC-SI-1010
Description: EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times, meanwhile 180-1100nm wavelength range measure, CMOS sensor exposure time controlled within 1ms enable customer controlling SNR accurately. The EOC-SI-1010 is highly reliable, ultra-high-speed, low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing. EOC-SI-1010 is ideal for UV, visible, and nearinfrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure spectrometers for different applications depending on your requirements. Spectral ranges from 180 nm Up to 1100nm, the spectral resolution can be selected from 0.2 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options. The EOC-SI-1010 can receive optical fiber input or free-space input light from the SMA905 interface, measure it according to the set integration time, and output the measurement result via USB2.0 (high speed) or UART.

Description:

EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times, meanwhile 180-1100nm wavelength range measure, CMOS sensor exposure time controlled within 1ms enable customer controlling SNR accurately. The EOC-SI-1010 is highly reliable, ultra-high-speed, low-cost, and cost-effective, and can be adapted to miniature spectrometers for various environmental applications such as on-line testing. EOC-SI-1010 is ideal for UV, visible, and nearinfrared spectroscopy applications. Different slits, gratings, mirrors, and filters are available. You can configure spectrometers for different applications depending on your requirements. Spectral ranges from 180 nm Up to 1100nm, the spectral resolution can be selected from 0.2 to 5.0nm, and OPT Spectrum can also provide OEM customers with customized options. The EOC-SI-1010 can receive optical fiber input or free-space input light from the SMA905 interface, measure it according to the set integration time, and output the measurement result via USB2.0 (high speed) or UART.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-1010
Product Name Ultra Compact Mini Spectrometer
Detector Type Other; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Improved SNR and Dynamic Range - EOC-SI-3040 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
View Details
Portable Spectrometer - EOC-SI-7100 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Display None
Wavelength Range 190 to 1700 nm (1900 to 17000 Å)
Spectral Resolution 0.9000 nm (9 Å)
View Details
Lighter Weight VIS-NIR Imaging Spectrometer - EOC-SI-9010 - Electro Optical Components, Inc.
Specs
Light Source Other; Halogen Lamp
Detector Type Charge Coupled Device
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
View Details
Ultra High Performance Fiber-optic Spectrometer - EOC-SI-5020 - Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 165 to 1180 nm (1650 to 11800 Å)
View Details