Electro Optical Components, Inc. High Speed, Low Noise Mimi Fiberoptic Spectrometer EOC-SI-2000H

Description
EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In EOC-SI-2000H memory chip, some algorithms to improve the performance are programmed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000H operates with a single +5VDC supply supplied from USB or duo-pin interface.
Request a Quote Datasheet
Description
EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In EOC-SI-2000H memory chip, some algorithms to improve the performance are programmed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000H operates with a single +5VDC supply supplied from USB or duo-pin interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed, Low Noise Mimi Fiberoptic Spectrometer - EOC-SI-2000H - Electro Optical Components, Inc.
Santa Rosa, CA, USA
High Speed, Low Noise Mimi Fiberoptic Spectrometer
EOC-SI-2000H
High Speed, Low Noise Mimi Fiberoptic Spectrometer EOC-SI-2000H
EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm. EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In EOC-SI-2000H memory chip, some algorithms to improve the performance are programmed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000H operates with a single +5VDC supply supplied from USB or duo-pin interface.

EOC-SI-2000H micro spectrometer is a low noise high-performance, miniature fiber-optic Spectrometer. Its sensor is a 2048 pixel CCD which responds from 200-1100 nm.

EOC-SI-2000H is perfect for fast detection attribute to its high A/D converter frequency and the highspeed data transmission. In EOC-SI-2000H memory chip, some algorithms to improve the performance are programmed solidly, such as wavelength calibration coefficients, linearity coefficients. It output the spectrum data to PC through USB 2.0 or RS232 interface. EOC-SI-2000H operates with a single +5VDC supply supplied from USB or duo-pin interface.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-2000H
Product Name High Speed, Low Noise Mimi Fiberoptic Spectrometer
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Mini Fiber Spectrometer - EOC-SI-1000 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
View Details
High Performance Mini Fiberoptic Spectrometer - EOC-SI-5001 - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 190 to 1100 nm (1900 to 11000 Å)
View Details
Lightest Weight VIS-NIR Imaging Spectrometer - EOC-SI-9020 - Electro Optical Components, Inc.
Specs
Light Source Other; Halogen Lamp
Detector Type Charge Coupled Device
Wavelength Range 350 to 1100 nm (3500 to 11000 Å)
View Details
Improved SNR and Dynamic Range - EOC-SI-3040 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
View Details