Electro Optical Components, Inc. NIR Mini Fiberoptic Spectrometer EOC-SI-8000

Description
EOC-SI-8000 is designed for 900-2600nm NIR, miniature optic fiber spectrometer. It employs 256/512 pixels cooled InGaAs Array, semiconductor cooling technology CCD, cooled down to -20ºC under constant operating temperature, resulting in low noise, 2 times SNR higher than competitors, improved measuring reliability, measuring results do not change with ambient temperatures. EOC-SI-8000 has exclusive designed ultra-low noise CCD signal dual-sampling processing circuit, noise<5 counts. EOC-SI-8000 receives light via SMA905 connector or free space, and outputs spectral data measured via USB2.0/UART PORT. EOC-SI-8000 requires only 5V DC power supply, and it's convenient to apply integration.
Request a Quote Datasheet
Description
EOC-SI-8000 is designed for 900-2600nm NIR, miniature optic fiber spectrometer. It employs 256/512 pixels cooled InGaAs Array, semiconductor cooling technology CCD, cooled down to -20ºC under constant operating temperature, resulting in low noise, 2 times SNR higher than competitors, improved measuring reliability, measuring results do not change with ambient temperatures. EOC-SI-8000 has exclusive designed ultra-low noise CCD signal dual-sampling processing circuit, noise<5 counts. EOC-SI-8000 receives light via SMA905 connector or free space, and outputs spectral data measured via USB2.0/UART PORT. EOC-SI-8000 requires only 5V DC power supply, and it's convenient to apply integration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NIR Mini Fiberoptic Spectrometer - EOC-SI-8000 - Electro Optical Components, Inc.
Santa Rosa, CA, USA
NIR Mini Fiberoptic Spectrometer
EOC-SI-8000
NIR Mini Fiberoptic Spectrometer EOC-SI-8000
EOC-SI-8000 is designed for 900-2600nm NIR, miniature optic fiber spectrometer. It employs 256/512 pixels cooled InGaAs Array, semiconductor cooling technology CCD, cooled down to -20ºC under constant operating temperature, resulting in low noise, 2 times SNR higher than competitors, improved measuring reliability, measuring results do not change with ambient temperatures. EOC-SI-8000 has exclusive designed ultra-low noise CCD signal dual-sampling processing circuit, noise<5 counts. EOC-SI-8000 receives light via SMA905 connector or free space, and outputs spectral data measured via USB2.0/UART PORT. EOC-SI-8000 requires only 5V DC power supply, and it's convenient to apply integration.

EOC-SI-8000 is designed for 900-2600nm NIR, miniature optic fiber spectrometer. It employs 256/512 pixels cooled InGaAs Array, semiconductor cooling technology CCD, cooled down to -20ºC under constant operating temperature, resulting in low noise, 2 times SNR higher than competitors, improved measuring reliability, measuring results do not change with ambient temperatures.

EOC-SI-8000 has exclusive designed ultra-low noise CCD signal dual-sampling processing circuit, noise<5 counts.

EOC-SI-8000 receives light via SMA905 connector or free space, and outputs spectral data measured via USB2.0/UART PORT.

EOC-SI-8000 requires only 5V DC power supply, and it's convenient to apply integration.

Supplier's Site Datasheet

Technical Specifications

  Electro Optical Components, Inc.
Product Category UV and Visible Spectrometers
Product Number EOC-SI-8000
Product Name NIR Mini Fiberoptic Spectrometer
Detector Type Charge Coupled Device
Display None
Wavelength Range 900 to 2600 nm (9000 to 26000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Spectrometer - EOC-SI-7100 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Display None
Wavelength Range 190 to 1700 nm (1900 to 17000 Å)
Spectral Resolution 0.9000 nm (9 Å)
View Details
High Speed, Low Noise Mimi Fiberoptic Spectrometer - EOC-SI-2000H - Electro Optical Components, Inc.
Specs
Detector Type Diode Array
Display None
Wavelength Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Low Noise, High Resolution Fiberoptic Spectrometer - EOC-SI-3000 - Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
View Details
Improved SNR and Dynamic Range - EOC-SI-3040 - Electro Optical Components, Inc.
Electro Optical Components, Inc.
Specs
Detector Type Charge Coupled Device
Display None
Wavelength Range 180 to 1100 nm (1800 to 11000 Å)
View Details