Electro-Miniatures Corporation 5 Amp Standard Slip Ring Separates 2480-00

Description
Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.
Description
Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.

Suppliers

Company
Product
Description
Supplier Links
5 Amp Standard Slip Ring Separates - 2480-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
5 Amp Standard Slip Ring Separates
2480-00
5 Amp Standard Slip Ring Separates 2480-00
Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.

Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2480-00
Product Name 5 Amp Standard Slip Ring Separates
Slip Ring Design Separate
Configuration Drum Type
Maximum Voltage 1000 volts
Maximum Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Ethernet slip ring transmitting 1 Gigabit Ethernet signal and 28 channels power rings (2-20A) -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 37
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Slip Ring High Current 600Amp 15rpm - BHCN-C-07P-37S - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 15 rpm
View Details
1.50
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 100
Speed 100 rpm
Maximum Voltage 28 to 600 volts
View Details