CENO Electronics Technology Co., Ltd. Slip Ring Two Half style low noise 10mO 300rpm SCN012-04P

Description
This is two half style slip ring or we can called fiber brush slip ring ,because fiber brush technology is applied in this design.Easy maintenance, with silver inside contact material, compact size, long lifespan and simple mounting are the advantages of this type slip rings.
Description
This is two half style slip ring or we can called fiber brush slip ring ,because fiber brush technology is applied in this design.Easy maintenance, with silver inside contact material, compact size, long lifespan and simple mounting are the advantages of this type slip rings.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Two Half style low noise 10mO 300rpm - SCN012-04P - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Two Half style low noise 10mO 300rpm
SCN012-04P
Slip Ring Two Half style low noise 10mO 300rpm SCN012-04P
This is two half style slip ring or we can called fiber brush slip ring ,because fiber brush technology is applied in this design.Easy maintenance, with silver inside contact material, compact size, long lifespan and simple mounting are the advantages of this type slip rings.

This is two half style slip ring or we can called fiber brush slip ring ,because fiber brush technology is applied in this design.Easy maintenance, with silver inside contact material, compact size, long lifespan and simple mounting are the advantages of this type slip rings.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number SCN012-04P
Product Name Slip Ring Two Half style low noise 10mO 300rpm
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Through Bore Slip Ring 30mm For Video Systems -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 25
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
5 Amp Standard Slip Ring Separates - 2471-00 - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Separate
Configuration Drum Type
Maximum Voltage 750 volts
View Details
Slip Ring Capsule without flange OD 7.9mm - CCN07A - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
View Details