CENO Electronics Technology Co., Ltd. Slip Ring Pancake 6mm thickness 100rpm IP54 PCN031-10P

Description
Slip ring is one of the mechanical and electrical instruments which can transmission the power,signal,data etc from stationary side to rotary side while rotation freely 360 degree.The pancake slip rings is one of the special design with flat shap to suit the application which requests very limited install height space.Contact material is speical and ensure the long life and without wear out powder.PCN031-10P with inner bore size 31mm,thickness only 6mm,transmit 10 rings of 2A power.It's widely use on the military and rotary tables, rotary doors,lamp lighting ect.
Description
Slip ring is one of the mechanical and electrical instruments which can transmission the power,signal,data etc from stationary side to rotary side while rotation freely 360 degree.The pancake slip rings is one of the special design with flat shap to suit the application which requests very limited install height space.Contact material is speical and ensure the long life and without wear out powder.PCN031-10P with inner bore size 31mm,thickness only 6mm,transmit 10 rings of 2A power.It's widely use on the military and rotary tables, rotary doors,lamp lighting ect.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Pancake 6mm thickness 100rpm IP54 - PCN031-10P - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Pancake 6mm thickness 100rpm IP54
PCN031-10P
Slip Ring Pancake 6mm thickness 100rpm IP54 PCN031-10P
Slip ring is one of the mechanical and electrical instruments which can transmission the power,signal,data etc from stationary side to rotary side while rotation freely 360 degree.The pancake slip rings is one of the special design with flat shap to suit the application which requests very limited install height space.Contact material is speical and ensure the long life and without wear out powder.PCN031-10P with inner bore size 31mm,thickness only 6mm,transmit 10 rings of 2A power.It's widely use on the military and rotary tables, rotary doors,lamp lighting ect.

Slip ring is one of the mechanical and electrical instruments which can transmission the power,signal,data etc from stationary side to rotary side while rotation freely 360 degree.The pancake slip rings is one of the special design with flat shap to suit the application which requests very limited install height space.Contact material is speical and ensure the long life and without wear out powder.PCN031-10P with inner bore size 31mm,thickness only 6mm,transmit 10 rings of 2A power.It's widely use on the military and rotary tables, rotary doors,lamp lighting ect.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number PCN031-10P
Product Name Slip Ring Pancake 6mm thickness 100rpm IP54
Slip Ring Design Capsule
Configuration Pancake Type
Speed 0.0 to 100 rpm
Maximum Voltage 380 volts
Maximum Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant Photoelectric slip ring OD 58mm 2 channels 30A and 1 channel fiber optical rotary joint -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 2
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ethernet Compact Slip Ring, ESE Series - ESE8278 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Total # of Circuits 43
Speed 250 rpm
View Details
Slip Ring Large Size working speed 500rpm - ECN190-10P2-46P - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 500 rpm
View Details