Electro-Miniatures Corporation Axial Capsules For Every Application 2410-00

Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.
Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Suppliers

Company
Product
Description
Supplier Links
Axial Capsules For Every Application - 2410-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
Axial Capsules For Every Application
2410-00
Axial Capsules For Every Application 2410-00
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2410-00
Product Name Axial Capsules For Every Application
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 500 volts
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant 16mm through bore slip ring for automation machines1 -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
5 Amp Standard Slip Ring Assemblies - 2434-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 750 volts
View Details
Slip Ring Multi-Channel 130 circuits signal - ACN-130S - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 480 rpm
View Details