CENO Electronics Technology Co., Ltd. Slip Ring Waterproof low noise IP65 ECN000-04P1-IP65

Description
Waterproof slip ring is a kind of slip ring which is used the special environment of moisture, corrosion and underwater. According to working environment, the waterproof slipring could be divided into protection grade, such as IP65, IP67, IP68 and so on. ECN000-04P1-IP65 with waterproof IP65 designed the whole structure by aluminium or stainless steel material, the o ring sealed on stator side between the flange and cover. There have air plugs on both sides. CENO aso use speical silicon rubber seasl on rotor side, it's very important to againt water leakage into inside of slip ring to get short or lower insulation. It's can work under water 1000M. Typical application such as ROV, ship offshore equipment, oil drilling and food processing.
Description
Waterproof slip ring is a kind of slip ring which is used the special environment of moisture, corrosion and underwater. According to working environment, the waterproof slipring could be divided into protection grade, such as IP65, IP67, IP68 and so on. ECN000-04P1-IP65 with waterproof IP65 designed the whole structure by aluminium or stainless steel material, the o ring sealed on stator side between the flange and cover. There have air plugs on both sides. CENO aso use speical silicon rubber seasl on rotor side, it's very important to againt water leakage into inside of slip ring to get short or lower insulation. It's can work under water 1000M. Typical application such as ROV, ship offshore equipment, oil drilling and food processing.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Waterproof low noise IP65 - ECN000-04P1-IP65 - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Waterproof low noise IP65
ECN000-04P1-IP65
Slip Ring Waterproof low noise IP65 ECN000-04P1-IP65
Waterproof slip ring is a kind of slip ring which is used the special environment of moisture, corrosion and underwater. According to working environment, the waterproof slipring could be divided into protection grade, such as IP65, IP67, IP68 and so on. ECN000-04P1-IP65 with waterproof IP65 designed the whole structure by aluminium or stainless steel material, the o ring sealed on stator side between the flange and cover. There have air plugs on both sides. CENO aso use speical silicon rubber seasl on rotor side, it's very important to againt water leakage into inside of slip ring to get short or lower insulation. It's can work under water 1000M. Typical application such as ROV, ship offshore equipment, oil drilling and food processing.

Waterproof slip ring is a kind of slip ring which is used the special environment of moisture, corrosion and underwater. According to working environment, the waterproof slipring could be divided into protection grade, such as IP65, IP67, IP68 and so on. ECN000-04P1-IP65 with waterproof IP65 designed the whole structure by aluminium or stainless steel material, the o ring sealed on stator side between the flange and cover. There have air plugs on both sides. CENO aso use speical silicon rubber seasl on rotor side, it's very important to againt water leakage into inside of slip ring to get short or lower insulation. It's can work under water 1000M. Typical application such as ROV, ship offshore equipment, oil drilling and food processing.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN000-04P1-IP65
Product Name Slip Ring Waterproof low noise IP65
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 100 rpm
Maximum Voltage 0.0 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant DHS078 series Industrial bus slip ring DP communication signal + power -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 32
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
SR010 Series Slip Ring - 30050-1018-000 - Rotary Systems, Inc.
Specs
Slip Ring Design Separate
Configuration Drum Type
Total # of Circuits 18
View Details