Electro-Miniatures Corporation Power & Signal Slip Ring Capsule 2400-00

Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.
Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Suppliers

Company
Product
Description
Supplier Links
Power & Signal Slip Ring Capsule - 2400-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
Power & Signal Slip Ring Capsule
2400-00
Power & Signal Slip Ring Capsule 2400-00
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2400-00
Product Name Power & Signal Slip Ring Capsule
Slip Ring Design Capsule
Configuration Drum Type
Speed 600 rpm
Maximum Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant through bore slip ring for agricultural machineries -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Enclosed Signal Thru-Bore - 2500 Series - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Electrical Noise 2.5 (milli-Ohms)
View Details
Slip Ring HDMI High Definition 2USB 1HDMI signal - ECN000-04P1-02U2-01HD - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 30 rpm
View Details