Electro-Miniatures Corporation Axial Capsules For Every Application 2175-00

Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.
Description
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Suppliers

Company
Product
Description
Supplier Links
Axial Capsules For Every Application - 2175-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
Axial Capsules For Every Application
2175-00
Axial Capsules For Every Application 2175-00
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2175-00
Product Name Axial Capsules For Every Application
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 500 volts
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
DHS012-18 Micro Flange Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 18
Outer Diameter 0.4724 inch (12 mm)
View Details
Electrical Slip Ring, EST Series - EST6 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 6
View Details
All Purpose Slip Ring Separates - AJ20003 - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Separate
Configuration Drum Type
Maximum Voltage 1500 volts
View Details