Electro-Miniatures Corporation Sub-Miniature All Purpose Slip Ring Capsule 2040-00

Description
Circuit Quantity: Up to 10 circuits rated at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 30 AWG, 18 inches long. Exterior Structure: Stainless Steel; Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RM; Noise: 5 milli-Ohms Max. Speed: 225 RPM Max. Bi-Directional
Description
Circuit Quantity: Up to 10 circuits rated at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 30 AWG, 18 inches long. Exterior Structure: Stainless Steel; Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RM; Noise: 5 milli-Ohms Max. Speed: 225 RPM Max. Bi-Directional

Suppliers

Company
Product
Description
Supplier Links
Sub-Miniature All Purpose Slip Ring Capsule - 2040-00 - Electro-Miniatures Corporation
Moonachie, NJ, USA
Sub-Miniature All Purpose Slip Ring Capsule
2040-00
Sub-Miniature All Purpose Slip Ring Capsule 2040-00
Circuit Quantity: Up to 10 circuits rated at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 30 AWG, 18 inches long. Exterior Structure: Stainless Steel; Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RM; Noise: 5 milli-Ohms Max. Speed: 225 RPM Max. Bi-Directional

Circuit Quantity: Up to 10 circuits rated at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 30 AWG, 18 inches long. Exterior Structure: Stainless Steel; Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RM; Noise: 5 milli-Ohms Max. Speed: 225 RPM Max. Bi-Directional

Supplier's Site

Technical Specifications

  Electro-Miniatures Corporation
Product Category Slip Rings
Product Number 2040-00
Product Name Sub-Miniature All Purpose Slip Ring Capsule
Slip Ring Design Capsule
Configuration Drum Type
Speed 225 rpm
Maximum Voltage 250 volts
Maximum Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant Hybrid Slip Ring For Gas Liquid And Electric Transfer -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 440 volts
Maximum Current 2 to 10 amps
View Details
Electrical Slip Ring, ES Series - ES36 - DSTI - Dynamic Sealing Technologies, Inc.
DSTI - Dynamic Sealing Technologies, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Total # of Circuits 36
View Details
Radial Capsules For Every Application - 2246-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 250 volts
View Details