CENO Electronics Technology Co., Ltd. Slip Ring Waterproof with -40C IP68 ECN000-03P-IP68

Description
This is waterproof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters. It has two waterproof plug and it is equipped with metal dust cover. Housing material is stainless steel 316. The waterproof slip ring is specially developed for underwater and various harsh environment, it can work under water up to 1000m and load -bearing, high temperature resistance, anti-corrosion, the protection grade IP65-IP68 is optional.
Description
This is waterproof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters. It has two waterproof plug and it is equipped with metal dust cover. Housing material is stainless steel 316. The waterproof slip ring is specially developed for underwater and various harsh environment, it can work under water up to 1000m and load -bearing, high temperature resistance, anti-corrosion, the protection grade IP65-IP68 is optional.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Waterproof with -40C IP68 - ECN000-03P-IP68 - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Waterproof with -40C IP68
ECN000-03P-IP68
Slip Ring Waterproof with -40C IP68 ECN000-03P-IP68
This is waterproof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters. It has two waterproof plug and it is equipped with metal dust cover. Housing material is stainless steel 316. The waterproof slip ring is specially developed for underwater and various harsh environment, it can work under water up to 1000m and load -bearing, high temperature resistance, anti-corrosion, the protection grade IP65-IP68 is optional.

This is waterproof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters. It has two waterproof plug and it is equipped with metal dust cover. Housing material is stainless steel 316. The waterproof slip ring is specially developed for underwater and various harsh environment, it can work under water up to 1000m and load -bearing, high temperature resistance, anti-corrosion, the protection grade IP65-IP68 is optional.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN000-03P-IP68
Product Name Slip Ring Waterproof with -40C IP68
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 50 rpm
Maximum Voltage 1100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Radial Capsules For Every Application - 1963-00 - Electro-Miniatures Corporation
Specs
Slip Ring Design Capsule
Configuration Drum Type
Maximum Voltage 250 volts
View Details
Slip Ring Large Size inner bore 800mm IP65 - ECN-C-800-04P-02S - CENO Electronics Technology Co., Ltd.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 1 to 2 rpm
View Details