Eldon Enclosures Double Protection Gland CED50

Description
The rubber grommet is very simple to use. The installation does not require tools, which in turn means lower work cost. The “pushout” membrane is a permanent seal until it is penetrated by a cable or pipe. Suitable for holes in materials of 0.5 to 4 mm thickness.
Description
The rubber grommet is very simple to use. The installation does not require tools, which in turn means lower work cost. The “pushout” membrane is a permanent seal until it is penetrated by a cable or pipe. Suitable for holes in materials of 0.5 to 4 mm thickness.

Suppliers

Company
Product
Description
Supplier Links
Double Protection Gland - CED50 - Eldon Enclosures
Madrid, Spain
Double Protection Gland
CED50
Double Protection Gland CED50
The rubber grommet is very simple to use. The installation does not require tools, which in turn means lower work cost. The “pushout” membrane is a permanent seal until it is penetrated by a cable or pipe. Suitable for holes in materials of 0.5 to 4 mm thickness.

The rubber grommet is very simple to use. The installation does not require tools, which in turn means lower work cost. The “pushout” membrane is a permanent seal until it is penetrated by a cable or pipe. Suitable for holes in materials of 0.5 to 4 mm thickness.

Supplier's Site

Technical Specifications

  Eldon Enclosures
Product Category Cable Transits
Product Number CED50
Product Name Double Protection Gland
Diameter 1.99 inch (50.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FP Flange Plates for Cable Entry Systems- Suitable for Numerous Rittal enclosures / IP54 - IP66 - 43908 - icotek Corp
Specs
Ratings IP54, IP55, IP64, IP65, IP66
Application Industrial; Panel
Frame Material Sheet steel, powder coated
View Details
Cable Entry - CCG10 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.39 to 0.43 inch (10 to 11 mm)
Frame Material Plastic
View Details
Enclosure Base Plate With Slide-Frame - KDR-ESR - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Transit Features Multiple Diameter Configuration
View Details