Edwards Vacuum Trapped O-ring

Description
Our nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitr ile. Commonly referred to as nitrile rubber. Our fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and hexafluoro-propylene . Fluoroelastomer 'O' rings should be used in systems operated below 10-6 mbar. Fluoroelastomer 'O' rings take up a set as their operating temperature increases, but this does not affect their sealing properties in vacuum applications. A fluoroelastomer 'O' ring will restore to its normal shape after uncompressed exposure to atmosphere: accelerate this process by heating to 150 °C in air. The baking temperature of fluoroelastomer need not exceed 150 °C, since a higher temperature will not, after cooling; further reduce the outgassing rate of the fluoroelastomer. For convenience, we give fluoroelastomer 'O' rings the same size reference figure group as corresponding nitrile 'O' rings, but although the two materials are moulded to the same nominal sizes, fluoroelastomer 'O' rings have wider tolerances than those specified in BS1806.
Description
Our nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitr ile. Commonly referred to as nitrile rubber. Our fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and hexafluoro-propylene . Fluoroelastomer 'O' rings should be used in systems operated below 10-6 mbar. Fluoroelastomer 'O' rings take up a set as their operating temperature increases, but this does not affect their sealing properties in vacuum applications. A fluoroelastomer 'O' ring will restore to its normal shape after uncompressed exposure to atmosphere: accelerate this process by heating to 150 °C in air. The baking temperature of fluoroelastomer need not exceed 150 °C, since a higher temperature will not, after cooling; further reduce the outgassing rate of the fluoroelastomer. For convenience, we give fluoroelastomer 'O' rings the same size reference figure group as corresponding nitrile 'O' rings, but although the two materials are moulded to the same nominal sizes, fluoroelastomer 'O' rings have wider tolerances than those specified in BS1806.

Suppliers

Company
Product
Description
Supplier Links
 - Trapped O-ring - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Our nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitr ile. Commonly referred to as nitrile rubber. Our fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and hexafluoro-propylene . Fluoroelastomer 'O' rings should be used in systems operated below 10-6 mbar. Fluoroelastomer 'O' rings take up a set as their operating temperature increases, but this does not affect their sealing properties in vacuum applications. A fluoroelastomer 'O' ring will restore to its normal shape after uncompressed exposure to atmosphere: accelerate this process by heating to 150 °C in air. The baking temperature of fluoroelastomer need not exceed 150 °C, since a higher temperature will not, after cooling; further reduce the outgassing rate of the fluoroelastomer. For convenience, we give fluoroelastomer 'O' rings the same size reference figure group as corresponding nitrile 'O' rings, but although the two materials are moulded to the same nominal sizes, fluoroelastomer 'O' rings have wider tolerances than those specified in BS1806.

Our nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitrile. Commonly referred to as nitrile rubber. Our fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and hexafluoro-propylene. Fluoroelastomer 'O' rings should be used in systems operated below 10-6 mbar. Fluoroelastomer 'O' rings take up a set as their operating temperature increases, but this does not affect their sealing properties in vacuum applications. A fluoroelastomer 'O' ring will restore to its normal shape after uncompressed exposure to atmosphere: accelerate this process by heating to 150 °C in air. The baking temperature of fluoroelastomer need not exceed 150 °C, since a higher temperature will not, after cooling; further reduce the outgassing rate of the fluoroelastomer. For convenience, we give fluoroelastomer 'O' rings the same size reference figure group as corresponding nitrile 'O' rings, but although the two materials are moulded to the same nominal sizes, fluoroelastomer 'O' rings have wider tolerances than those specified in BS1806.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Flanges and Fittings
Product Number Trapped O-ring
Component Type O-ring
Unlock Full Specs
to access all available technical data

Similar Products

Metal Wall Vacuum Hose, NW25 ISO-KF, 500 mm Length, 0.3 mm Hose Wall - 100316003 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Metal Hose Barb - AA112P - ANVER Corporation
ANVER Corporation
Specs
Component Type Adapter
Port Type Barbed
Flange System & Fitting Seal NPT_Male
View Details
 - ISO Flexible Bellows - Edwards Vacuum
Specs
Component Type FlexCoupling
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details