Newport MKS Centering Ring Seal Assembly, ISO-MF, NW80, Viton O-ring, Aluminum 100760608

Description
The 100760608 Centering Ring Assembly is designed for NW80 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote
Description
The 100760608 Centering Ring Assembly is designed for NW80 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centering Ring Seal Assembly, ISO-MF, NW80, Viton O-ring, Aluminum - 100760608 - Newport MKS
Irvine, CA, United States
Centering Ring Seal Assembly, ISO-MF, NW80, Viton O-ring, Aluminum
100760608
Centering Ring Seal Assembly, ISO-MF, NW80, Viton O-ring, Aluminum 100760608
The 100760608 Centering Ring Assembly is designed for NW80 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

The 100760608 Centering Ring Assembly is designed for NW80 size ISO-MF, ISO-BF, or ISO-KF vacuum flanges and features a Viton® O-ring and aluminum construction. These Series 76 centering rings are inserted between two same size ISO flange faces to provide the vacuum seal when joining them. The included Viton O-ring is recommended when high temperature, chemical resistance or long installed life make them beneficial. ISO Flanges and seals are designed to be tightened to metal to metal contact. It is important that the clamps or bolts not be over tightened or warping of the flanges could result. The torque rating for clamps and bolts is 7 to 10 pounds per foot.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Vacuum Flanges and Fittings
Product Number 100760608
Product Name Centering Ring Seal Assembly, ISO-MF, NW80, Viton O-ring, Aluminum
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Conical Flange Reducer, ISO-KF Size NW25 to NW16, 304 Stainless Steel - 100313711 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16; NW 25
View Details
Overpressure Centering Ring, NW40 Size ISO-KF Flange, Viton O-Ring - 100936524 - Newport MKS
Specs
Component Type Centering Ring; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
ISO-KF Flange Adapter, NW40 Flange to 1.25 in. Male NPT, 304 S.S. - 100316844 - Newport MKS
Specs
Component Type Adapter; Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 40 
View Details
Bored Blank Flange, NW16 ISO-KF Flange, 0.25 in. Tube OD Bore, 304 S.S. - 100319711 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details