Edwards SP Speedivalves are diaphragm sealed in-line, isolation valves. The construction consists essentially of a flexible elastomer diaphragm which is sealed onto a lightly polished seat by a screw thread mechanism. The mechanism is isolated from the system by the diaphragm resulting in an extremely rugged and 'dirty' system tolerant valve. The valve terminates in NW flanges and can be pipeline supported or panel mounted.
| Edwards Vacuum | |
|---|---|
| Product Category | Vacuum Valves |
| Product Number | SP16 |
| Product Name | Speedivalve |
| Type | Diamphragm |
| ISO Port Flange Size | NW 16 |
| Vacuum / Pressure Range | Elevated or positive pressures (>> 760 torr) |
| Temperature Range | 32 to 104 F (0.0 to 40 C) |
| Port Flange & Seal Type | ISO flange; ISO-KF (Small Clamped, <2") |