Terra Universal, Inc. Solenoid Vacuum Valve 3700-10

Description
Enhances vacuum pump life and efficiency Prevents oil backstreaming into a vacuum chamber Allows automatic vacuum control, using Vacuum Control Module (order separately) Repeated pump starts and stops can reduce the life of a pump, particularly under existing vacuum pressure. This Solenoid Vacuum Valve prevents premature pump failure, guards against oil backstreaming into the vacuum chamber, and allows automated vacuum control when used in tandem with Terra’s Vacuum Control Module. Configured properly, it lets you start a pump even when the chamber is under full vacuum, and allows continuous, shift-long pump operation without strain. Constructed of cast aluminum, it features inlet, outlet, and exhaust ports that accept male .25" NPT fittings. Valve body measures 1.25" diameter x 2.875" high (32 mm x 73 mm).
Description
Enhances vacuum pump life and efficiency Prevents oil backstreaming into a vacuum chamber Allows automatic vacuum control, using Vacuum Control Module (order separately) Repeated pump starts and stops can reduce the life of a pump, particularly under existing vacuum pressure. This Solenoid Vacuum Valve prevents premature pump failure, guards against oil backstreaming into the vacuum chamber, and allows automated vacuum control when used in tandem with Terra’s Vacuum Control Module. Configured properly, it lets you start a pump even when the chamber is under full vacuum, and allows continuous, shift-long pump operation without strain. Constructed of cast aluminum, it features inlet, outlet, and exhaust ports that accept male .25" NPT fittings. Valve body measures 1.25" diameter x 2.875" high (32 mm x 73 mm).

Suppliers

Company
Product
Description
Supplier Links
Fullerton, CA, USA
Solenoid Vacuum Valve
3700-10
Solenoid Vacuum Valve 3700-10
Enhances vacuum pump life and efficiency Prevents oil backstreaming into a vacuum chamber Allows automatic vacuum control, using Vacuum Control Module (order separately) Repeated pump starts and stops can reduce the life of a pump, particularly under existing vacuum pressure. This Solenoid Vacuum Valve prevents premature pump failure, guards against oil backstreaming into the vacuum chamber, and allows automated vacuum control when used in tandem with Terra’s Vacuum Control Module. Configured properly, it lets you start a pump even when the chamber is under full vacuum, and allows continuous, shift-long pump operation without strain. Constructed of cast aluminum, it features inlet, outlet, and exhaust ports that accept male .25" NPT fittings. Valve body measures 1.25" diameter x 2.875" high (32 mm x 73 mm).
  • Enhances vacuum pump life and efficiency
  • Prevents oil backstreaming into a vacuum chamber
  • Allows automatic vacuum control, using Vacuum Control Module (order separately)

Repeated pump starts and stops can reduce the life of a pump, particularly under existing vacuum pressure. This Solenoid Vacuum Valve prevents premature pump failure, guards against oil backstreaming into the vacuum chamber, and allows automated vacuum control when used in tandem with Terra’s Vacuum Control Module.

Configured properly, it lets you start a pump even when the chamber is under full vacuum, and allows continuous, shift-long pump operation without strain. Constructed of cast aluminum, it features inlet, outlet, and exhaust ports that accept male .25" NPT fittings. Valve body measures 1.25" diameter x 2.875" high (32 mm x 73 mm).

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Vacuum Valves
Product Number 3700-10
Product Name Solenoid Vacuum Valve
Type solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM050EP-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.5000 inch (12.7 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-1/8 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Large Pendulum Valve - Series 168 - VAT, Inc.
Specs
Type Pendulum
Port OD 16 to 20 inch (406 to 508 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details