Edwards Vacuum Reducing Tee Rotatable

Description
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Our range of CF Tees is manufactured from AISI 304 stainless steel, which offers optimum performance at an affordable cost. Stainless steel 304 is used for the majority of UHV applications where a bakeout temperature of up to 450 ºC is needed. AISI 316LN stainless steel is recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.
Description
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Our range of CF Tees is manufactured from AISI 304 stainless steel, which offers optimum performance at an affordable cost. Stainless steel 304 is used for the majority of UHV applications where a bakeout temperature of up to 450 ºC is needed. AISI 316LN stainless steel is recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.

Suppliers

Company
Product
Description
Supplier Links
 - Reducing Tee Rotatable - Edwards Vacuum
Crawley, West Sussex, United Kingdom
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Our range of CF Tees is manufactured from AISI 304 stainless steel, which offers optimum performance at an affordable cost. Stainless steel 304 is used for the majority of UHV applications where a bakeout temperature of up to 450 ºC is needed. AISI 316LN stainless steel is recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.

When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements.
Our range of CF Tees is manufactured from AISI 304 stainless steel, which offers optimum performance at an affordable cost. Stainless steel 304 is used for the majority of UHV applications where a bakeout temperature of up to 450 ºC is needed. AISI 316LN stainless steel is recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Flanges and Fittings
Product Number Reducing Tee Rotatable
Component Type Tee
Flange System & Fitting Seal ISO-CF (Metal Seal)
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Metal Wall Vacuum Hose, NW16 ISO-KF, 500 mm Length, 0.3 mm Hose Wall - 100316001 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
Materials Stainless; Stainless Steel
View Details
 - Adapter ISO Bolted/NW - Edwards Vacuum
Specs
Component Type Adapter
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details