Edwards Vacuum O-ring

Description
Nitrile 'O' ringsOur nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitr ile. Commonly referred to as nitrile rubber.Fluoroelastom er 'O' ringsOur fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and hexafluoro-propylene . Fluoroelastomer 'O' rings should be used in systems operated below 10-6 mbar.Fluoroelastomer 'O' rings take up a set as their operating temperature increases, but this does not affect their sealing properties in vacuum applications. A fluoroelastomer 'O' ring will restore to its normal shape after uncompressed exposure to atmosphere: accelerate this process by heating to 150 °C in air. The baking temperature of fluoroelastomer need not exceed 150 °C, since a higher temperature will not, after cooling; further reduce the outgassing rate of the fluoroelastomer.For convenience, we give fluoroelastomer 'O' rings the same size reference figure group as corresponding nitrile 'O' rings, but although the two materials are moulded to the same nominal sizes, fluoroelastomer 'O' rings have wider tolerances than those specified in BS1806.
Description
Nitrile 'O' ringsOur nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitr ile. Commonly referred to as nitrile rubber.Fluoroelastom er 'O' ringsOur fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and hexafluoro-propylene . Fluoroelastomer 'O' rings should be used in systems operated below 10-6 mbar.Fluoroelastomer 'O' rings take up a set as their operating temperature increases, but this does not affect their sealing properties in vacuum applications. A fluoroelastomer 'O' ring will restore to its normal shape after uncompressed exposure to atmosphere: accelerate this process by heating to 150 °C in air. The baking temperature of fluoroelastomer need not exceed 150 °C, since a higher temperature will not, after cooling; further reduce the outgassing rate of the fluoroelastomer.For convenience, we give fluoroelastomer 'O' rings the same size reference figure group as corresponding nitrile 'O' rings, but although the two materials are moulded to the same nominal sizes, fluoroelastomer 'O' rings have wider tolerances than those specified in BS1806.

Suppliers

Company
Product
Description
Supplier Links
 - O-ring - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Nitrile 'O' ringsOur nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitr ile. Commonly referred to as nitrile rubber.Fluoroelastom er 'O' ringsOur fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and hexafluoro-propylene . Fluoroelastomer 'O' rings should be used in systems operated below 10-6 mbar.Fluoroelastomer 'O' rings take up a set as their operating temperature increases, but this does not affect their sealing properties in vacuum applications. A fluoroelastomer 'O' ring will restore to its normal shape after uncompressed exposure to atmosphere: accelerate this process by heating to 150 °C in air. The baking temperature of fluoroelastomer need not exceed 150 °C, since a higher temperature will not, after cooling; further reduce the outgassing rate of the fluoroelastomer.For convenience, we give fluoroelastomer 'O' rings the same size reference figure group as corresponding nitrile 'O' rings, but although the two materials are moulded to the same nominal sizes, fluoroelastomer 'O' rings have wider tolerances than those specified in BS1806.

Nitrile 'O' ringsOur nitrile (VOR) 'O' rings are manufactured from butadiene/acrylonitrile. Commonly referred to as nitrile rubber.Fluoroelastomer 'O' ringsOur fluoroelastomer (VIT) 'O' rings are manufactured from a copolymer of vinylidene fluoride and hexafluoro-propylene. Fluoroelastomer 'O' rings should be used in systems operated below 10-6 mbar.Fluoroelastomer 'O' rings take up a set as their operating temperature increases, but this does not affect their sealing properties in vacuum applications. A fluoroelastomer 'O' ring will restore to its normal shape after uncompressed exposure to atmosphere: accelerate this process by heating to 150 °C in air. The baking temperature of fluoroelastomer need not exceed 150 °C, since a higher temperature will not, after cooling; further reduce the outgassing rate of the fluoroelastomer.For convenience, we give fluoroelastomer 'O' rings the same size reference figure group as corresponding nitrile 'O' rings, but although the two materials are moulded to the same nominal sizes, fluoroelastomer 'O' rings have wider tolerances than those specified in BS1806.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Flanges and Fittings
Product Number O-ring
Component Type O-ring
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
ISO-KF Weld Socket Flange, NW16, 0.75 in. Tube O.D., 304 Stainless Steel - 100318321 - Newport MKS
Specs
Component Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 16
View Details
 - Zero Length Major Clear/ Minor Tapped - Edwards Vacuum
Specs
Flange System & Fitting Seal ISO-CF (Metal Seal)
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details
Vacuum Cup Fitting - HS18-G-SV-SS - ANVER Corporation
Specs
Component Type fitting
Port Type Threaded
Materials Mirror polished or electro-polished surfaces; Brass / Bronze
View Details