Edwards Vacuum Half-nipple Non-rotatable Clear

Description
Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.
Description
Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.

Suppliers

Company
Product
Description
Supplier Links
 - Half-nipple Non-rotatable Clear - Edwards Vacuum
Crawley, West Sussex, United Kingdom
Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.

Choose the optimum material to match your application and budget. Aluminum is ideal for achieving dependable cost-effective performance down to 10-7 mbar. Edwards also offers 316L/DIN 1.4404 stainless steel fittingsfor rugged corrosion resistance in semiconductor processing and excellent repeatability in high vacuum applications. In addition, careful quality control of elastomer specifications ensures critical sealing materials deliver the low outgassing performance your vacuum system performance depends on. Edwards attention to detail on all specifications delivers fit-and-forget dependability for your vacuum equipment.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Flanges and Fittings
Product Number Half-nipple Non-rotatable Clear
Component Type HalfNipple
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 1000 mm Length, 0.15 mm Hose Wall - 100317443 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
 - Half-nipple Rotatable Clear - Edwards Vacuum
Specs
Component Type HalfNipple
Flange System & Fitting Seal ISO-CF (Metal Seal)
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details