Edwards Vacuum Centering Ring with Screen

Description
We complement our aluminum centering rings with a range manufactured from a high-tech polymer. These centering rings have a unique slotted design which prevents gas bursts. The CX2 polymer can be used at temperatures up to 120 °C and is unaffected by most common solvents. The material has an outgassing rate of 6.6 × 10-8 mbar l s-1cm-2 which makes it suitable for use in most vacuum systems, whilst giving additional benefits in terms of lower weight and cost.
Description
We complement our aluminum centering rings with a range manufactured from a high-tech polymer. These centering rings have a unique slotted design which prevents gas bursts. The CX2 polymer can be used at temperatures up to 120 °C and is unaffected by most common solvents. The material has an outgassing rate of 6.6 × 10-8 mbar l s-1cm-2 which makes it suitable for use in most vacuum systems, whilst giving additional benefits in terms of lower weight and cost.

Suppliers

Company
Product
Description
Supplier Links
 - Centering Ring with Screen - Edwards Vacuum
Crawley, West Sussex, United Kingdom
We complement our aluminum centering rings with a range manufactured from a high-tech polymer. These centering rings have a unique slotted design which prevents gas bursts. The CX2 polymer can be used at temperatures up to 120 °C and is unaffected by most common solvents. The material has an outgassing rate of 6.6 × 10-8 mbar l s-1cm-2 which makes it suitable for use in most vacuum systems, whilst giving additional benefits in terms of lower weight and cost.

We complement our aluminum centering rings with a range manufactured from a high-tech polymer. These centering rings have a unique slotted design which prevents gas bursts. The CX2 polymer can be used at temperatures up to 120 °C and is unaffected by most common solvents. The material has an outgassing rate of 6.6 × 10-8 mbar l s-1cm-2 which makes it suitable for use in most vacuum systems, whilst giving additional benefits in terms of lower weight and cost.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Flanges and Fittings
Product Number Centering Ring with Screen
Component Type Centering Ring
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Metal Wall Vacuum Hose, NW25 ISO-KF, 500 mm Length, 0.15 mm Hose Wall - 100317423 - Newport MKS
Specs
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
ISO Flange Size NW 25
Materials Stainless; Stainless Steel
View Details
 - Adapter NW/CF - Edwards Vacuum
Edwards Vacuum
Specs
Component Type Adapter
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details