Edwards Vacuum Bored Weld Flange Rotatable Tapped

Description
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Our range of CF flanges is manufactured from AISI 304 stainless steel, which offers optimum performance at an affordable cost. Stainless steel 304 is used for the majority of UHV applications where a bakeout temperature of up to 450 ºC is needed. AISI 316LN stainless steel is recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.
Description
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Our range of CF flanges is manufactured from AISI 304 stainless steel, which offers optimum performance at an affordable cost. Stainless steel 304 is used for the majority of UHV applications where a bakeout temperature of up to 450 ºC is needed. AISI 316LN stainless steel is recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.

Suppliers

Company
Product
Description
Supplier Links
 - Bored Weld Flange Rotatable Tapped - Edwards Vacuum
Crawley, West Sussex, United Kingdom
When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Our range of CF flanges is manufactured from AISI 304 stainless steel, which offers optimum performance at an affordable cost. Stainless steel 304 is used for the majority of UHV applications where a bakeout temperature of up to 450 ºC is needed. AISI 316LN stainless steel is recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.

When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet all your requirements. Our range of CF flanges is manufactured from AISI 304 stainless steel, which offers optimum performance at an affordable cost. Stainless steel 304 is used for the majority of UHV applications where a bakeout temperature of up to 450 ºC is needed. AISI 316LN stainless steel is recommended for special applications where a harder material, higher bakeout temperature and much lower magnetic permeability are needed: these fittings are available on special order terms.

Supplier's Site

Technical Specifications

  Edwards Vacuum
Product Category Vacuum Flanges and Fittings
Product Number Bored Weld Flange Rotatable Tapped
Component Type Flange
Port Type Flange
Flange System & Fitting Seal ISO-CF (Metal Seal)
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Unlock Full Specs
to access all available technical data

Similar Products

Centering Rings Flange Fittings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Component Type Centering Ring
Flange System & Fitting Seal Elastomeric / O-ring; ISO-KF (Small Clamped, <2")
ISO Flange Size NW 10; NW 16; NW 20; NW 25; NW 32; NW 40 ; NW 50; NW 63; NW 80; NW 100; NW 120 (optional feature); NW 160 (optional feature); NW 200 (optional feature); NW 250 (optional feature); NW 320 (optional feature); NW 400 (optional feature)
View Details
Flange Bolt and Nut Set, Thru Hole, 2.125 or 2.75 in. CF, 1/4-28 x 1.38 in., Qty 25 - 100889150 - Newport MKS
Specs
Component Type Flange
Flange OD 2.12 to 2.75 inch (53.97 to 69.85 mm)
Materials Stainless; 304 Stainless Steel
View Details
 - ISO Flexible Pipelines - Edwards Vacuum
Specs
Component Type FlexCoupling
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 14 to 392 F (-10 to 200 C)
View Details
Molecular Sieve Trap, In Line -  - Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal Products, Inc. - The Vacuum Experts
Specs
Port Type Flange
Flange System & Fitting Seal ISO-KF (Small Clamped, <2")
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr)
View Details