Edmund Optics Inc. Square Tip/Tilt Optic Mount NT85-710

Description
Available for a Range of Optical Components Anodized Aluminum Construction with Stainless Steel Screws 0.5mm Pitch Fine Adjustment Screw Fixed Optical Mounts Also Available Ideal for beam steering applications, TECHSPEC 25mm and 30mm Cage System Adjustable Optical Mounts are used to integrate a variety of optical components into a TECHSPEC Cage System. Designed to fit within the inner diameter of 25mm or 30mm standard cage system plates, these optical mounts utilize set screws to secure optical components in place, providing the stability and adjustment needed for precision optical alignment. #85-695 25.4mm Kinematic Mount features a 12.7mm clear aperture and can be paired with #85-699 45° plate beamsplitter mount.
Description
Available for a Range of Optical Components Anodized Aluminum Construction with Stainless Steel Screws 0.5mm Pitch Fine Adjustment Screw Fixed Optical Mounts Also Available Ideal for beam steering applications, TECHSPEC 25mm and 30mm Cage System Adjustable Optical Mounts are used to integrate a variety of optical components into a TECHSPEC Cage System. Designed to fit within the inner diameter of 25mm or 30mm standard cage system plates, these optical mounts utilize set screws to secure optical components in place, providing the stability and adjustment needed for precision optical alignment. #85-695 25.4mm Kinematic Mount features a 12.7mm clear aperture and can be paired with #85-699 45° plate beamsplitter mount.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Square Tip/Tilt Optic Mount
NT85-710
Square Tip/Tilt Optic Mount NT85-710
Available for a Range of Optical Components Anodized Aluminum Construction with Stainless Steel Screws 0.5mm Pitch Fine Adjustment Screw Fixed Optical Mounts Also Available Ideal for beam steering applications, TECHSPEC 25mm and 30mm Cage System Adjustable Optical Mounts are used to integrate a variety of optical components into a TECHSPEC Cage System. Designed to fit within the inner diameter of 25mm or 30mm standard cage system plates, these optical mounts utilize set screws to secure optical components in place, providing the stability and adjustment needed for precision optical alignment. #85-695 25.4mm Kinematic Mount features a 12.7mm clear aperture and can be paired with #85-699 45° plate beamsplitter mount.
  • Available for a Range of Optical Components
  • Anodized Aluminum Construction with Stainless Steel Screws
  • 0.5mm Pitch Fine Adjustment Screw
  • Fixed Optical Mounts Also Available

Ideal for beam steering applications, TECHSPEC 25mm and 30mm Cage System Adjustable Optical Mounts are used to integrate a variety of optical components into a TECHSPEC Cage System. Designed to fit within the inner diameter of 25mm or 30mm standard cage system plates, these optical mounts utilize set screws to secure optical components in place, providing the stability and adjustment needed for precision optical alignment. #85-695 25.4mm Kinematic Mount features a 12.7mm clear aperture and can be paired with #85-699 45° plate beamsplitter mount.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT85-710
Product Name Square Tip/Tilt Optic Mount
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., Thick, 2 Knobs - 9814-8 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details
Mirror Tilting System - PSH 8 - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details